EN
  • EN
  • DE

GMBZ5227

Part No GMBZ5227
Manufacturer GTM Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GTM CORPORATION
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824171-GMBZ5227
Ultra Librarian 3D Model Ultra Librarian GMBZ5227 CAD Model

Description

The GMBZ5227 is a Zener diode produced by GTM Corporation, designed for voltage regulation and protection in electronic circuits. This diode provides a stable reference voltage and is commonly used to protect sensitive components from overvoltage conditions.

Applications:

  • Voltage regulation in power supplies
  • Overvoltage protection circuits
  • Voltage clamping
  • Reference voltage generation
  • Transient voltage suppression

Features:

  • Zener Voltage: Typically 3.6 Volts
  • Low Dynamic Impedance
  • High Surge Current Capability
  • Surface Mount Package
  • Lead-Free Finish/RoHS Compliant

Benefits:

  • Provides a stable and precise voltage reference.
  • Protects electronic components from damage due to voltage spikes.
  • Allows for efficient voltage regulation in various applications.
  • Small footprint for use in compact electronic devices.
  • Compliant with environmental standards for lead-free products.

Specifications:

The GMBZ5227 features a Zener voltage of approximately 3.6V, with a tolerance that typically varies around ±5%. The power dissipation rating is generally around 500mW when in a standard surface mount package. The operating temperature range generally spans from -65°C to +150°C. Available packages include SOD-123. Its low dynamic impedance helps maintain consistent voltage regulation even with varying current loads.

This Zener diode is widely used in electronic devices such as mobile phones, computers, and power supplies. Its compact size and reliable performance make it suitable for modern circuit designs where space is limited. It is designed to be easily integrated into automated assembly processes, streamlining manufacturing operations.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Comet America, LP
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess