The GLLM317 is a 3-terminal adjustable positive voltage regulator capable of delivering 1.5A of current. It is a versatile device that can be used in a wide variety of applications, including power supplies, motor controllers, and LED drivers.
Features
- Output voltage adjustable from 1.25V to 37V
- Output current up to 1.5A
- Three-terminal design for ease of use
- Internal current limiting and thermal protection
- Wide input voltage range: 3V to 40V
- Low dropout voltage: 1.25V typically
Applications
- Power supplies
- Motor controllers
- LED drivers
- Battery chargers
- Industrial control systems
- Test and measurement equipment
- Automotive electronics
Description
The GLLM317 is a linear voltage regulator, which means that it regulates the output voltage by dissipating excess power as heat. This makes it less efficient than other types of regulators, such as switching regulators, but it also makes it simpler and less expensive to design.
The GLLM317 has three terminals: input, output, and adjust. The input terminal is connected to the unregulated power supply. The output terminal is connected to the load that needs to be regulated. The adjust terminal is used to set the output voltage.
To set the output voltage, a resistor divider network is connected between the output and adjust terminals. The value of the output voltage is determined by the following equation:
Vout = 1.25V * (1 + R2/R1)
where:
- Vout is the output voltage
- R1 is the resistor connected between the output and adjust terminals
- R2 is the resistor connected between the adjust terminal and ground
For example, to set the output voltage to 5V, you would use two resistors with equal values, such as 1kΩ each. This would give you a resistor divider ratio of 1:1, which would result in an output voltage of 5V.
The GLLM317 also has a number of protection features, including current limiting and thermal protection. These features help to prevent the device from being damaged in the event of a short circuit or overload condition.
How to Use the GLLM317
The GLLM317 is a relatively simple device to use. To get started, simply connect the input, output, and adjust terminals as described above. Then, select the appropriate resistor divider network to set the desired output voltage.
Once the device is connected and configured, you can apply power to the input terminal. The GLLM317 will automatically regulate the output voltage to the desired level.
Tips for Using the GLLM317
Here are a few tips for using the GLLM317:
- Use a heatsink if you are operating the device at high currents or in a high ambient temperature environment.
- Make sure that the input voltage is at least 3V higher than the desired output voltage.
- Use a capacitor on the output terminal to filter out any ripple or noise.
- Be careful not to exceed the maximum output current rating of the device.
Conclusion
The GLLM317 is a versatile and easy-to-use voltage regulator that is suitable for a wide variety of applications. It is a good choice for applications where a simple and inexpensive solution is required.