EN
  • EN
  • DE

G8H-1C7T-R-DC12

Part No G8H-1C7T-R-DC12
Manufacturer Omron
Catalog OEM Parts (F - I)
Description Automotive Relays AUTOMOTIVE RELAY CC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060397-G8H-1C7T-R-DC12
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G8H-1C7T-R-DC12 CAD Model

Description

The Omron G8H-1C7T-R-DC12 is a compact and reliable automotive relay designed for a variety of applications in vehicle electrical systems. This relay is part of Omron's G8H series, known for its robust construction and high performance in demanding automotive environments.

Applications

  • Automotive lighting systems (headlights, fog lights, tail lights)
  • Power windows and door locks
  • Windshield wiper control
  • Starter motor circuits
  • Electric fan control
  • Fuel pump control
  • Heated seats

Features

  • Compact size: Allows for high-density mounting in automotive electrical boxes.
  • High switching capacity: Capable of handling significant electrical loads commonly found in automotive applications.
  • Sealed construction: Provides excellent resistance to dust, moisture, and other contaminants, ensuring reliable operation in harsh environments.
  • DC coil: Designed for direct current operation, compatible with standard automotive electrical systems.
  • RoHS compliant: Meets environmental standards for hazardous substance reduction.

Benefits

  • Enhanced reliability: Robust construction and sealed design minimize the risk of failure, ensuring consistent performance over a long service life.
  • Improved system efficiency: Efficient switching reduces energy consumption and heat generation.
  • Simplified installation: Compact size and standard terminal configuration facilitate easy integration into existing automotive electrical systems.
  • Increased safety: Reliable switching protects sensitive electronic components from damage caused by voltage surges or overloads.
  • Reduced maintenance costs: Durable construction minimizes the need for frequent replacements, reducing overall maintenance expenses.

Additional Details

The G8H-1C7T-R-DC12 relay has a coil voltage of 12VDC and a contact arrangement of SPDT (Single Pole Double Throw). It is designed to operate in a wide temperature range, typically from -40°C to +85°C, making it suitable for use in various climate conditions. The relay's contact material is designed for high conductivity and resistance to corrosion. The relay conforms to automotive industry standards for vibration and shock resistance. It is a through-hole component.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Lowest to $6.0469
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess