EN
  • EN
  • DE

GS840Z18AGT-150I

Part No GS840Z18AGT-150I
Manufacturer GSI Technology
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Address Bus Width 18 b
Mounting SMD (SMT)
Case / Package TQFP
Density 4.5 Mb
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Ports 2
Operating Supply Voltage 3.3 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 996523-GS840Z18AGT-150I
Categories OEM Parts(F-I)
Manufacturer GSI Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GS840Z18AGT-150I CAD Model

Description

The GS840Z18AGT-150I is a high-performance synchronous static random-access memory (SRAM) device manufactured by GSI Technology. It is designed for applications requiring high bandwidth and fast access times, typically found in networking, telecommunications, and high-performance computing systems. The '150I' likely refers to the speed grade (150 MHz) and temperature range (Industrial).

Applications

  • Networking Equipment
  • Telecommunications Systems
  • High-Performance Computing
  • Data Acquisition Systems
  • Image Processing

Features

  • High-Speed Operation (150 MHz)
  • 72 Megabit Density (4M x 18)
  • 2.5V Power Supply
  • QDRII+ or DDRII+ Architecture (consult datasheet for exact type)
  • Burst Mode Operation
  • TTL-Compatible Inputs and Outputs
  • Available in BGA Package
  • Industrial Temperature Range

Benefits

  • Improved system performance due to fast data access times and high bandwidth.
  • Increased data throughput in demanding applications.
  • Reduced latency and improved responsiveness.
  • Simplified system integration with TTL-compatible I/O.
  • Compact design due to the BGA package.
  • Suitable for harsh environments due to the industrial temperature range.

Additional Details

The GS840Z18AGT-150I operates on a 2.5V power supply and features high-speed operation at 150 MHz. It has a 72 Megabit memory density. The device utilizes either a QDRII+ or DDRII+ architecture (refer to the datasheet for the specific type), enabling high-bandwidth data transfers. It supports burst mode operation, which further enhances data throughput. TTL-compatible inputs and outputs simplify interfacing with other digital components. Available in a BGA (Ball Grid Array) package. The industrial temperature range makes it suitable for operation in harsh environments. It is commonly used in networking equipment, telecommunications systems, and high-performance computing systems requiring high speed and reliability.

You May Also Be Interested in

Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Harris Corporation
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess