EN
  • EN
  • DE

RD2.0FM-T1-AZ

Part No RD2.0FM-T1-AZ
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Mounting Surface Mount
Operating Temp Range -55C to 150C
Package Type Power Mini-Mold
Packaging Tape and Reel
Pin Count 2
Rev Curr 0.2(mA)
Operating Temperature Classification Military
Configuration Single
Rad Hardened No
Knee Impedance 140Ohm
Zener Voltage 2.05V
Voltage Tolerance 7%
Win Source Part Number 062421-RD2.0FM-T1-AZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD2.0FM-T1-AZ CAD Model

Description

The RD2.0FM-T1-AZ is a Zener diode manufactured by Renesas Electronics America. It is designed to provide a stable reference voltage in electronic circuits. Zener diodes are widely used for voltage regulation, voltage clamping, and overvoltage protection.

Applications:

  • Voltage Regulation: Used to maintain a constant voltage level in power supplies and other circuits.
  • Overvoltage Protection: Protects sensitive electronic components from damage due to voltage spikes.
  • Voltage Clamping: Limits the voltage across a circuit to a specific level.
  • Reference Voltage: Provides a stable reference voltage for analog-to-digital converters (ADCs) and other precision circuits.
  • Signal Clipping: Shapes and modifies signal waveforms by clipping voltage peaks.

Features:

  • Precise Zener Voltage: Offers a well-defined Zener voltage for accurate voltage regulation.
  • Low Leakage Current: Minimizes current leakage in the reverse direction.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Small Package Size: Allows for compact circuit designs.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.

Benefits:

  • Stable Voltage Regulation: Provides a stable and reliable voltage reference.
  • Effective Overvoltage Protection: Protects circuits from damage due to overvoltage conditions.
  • Improved Circuit Performance: Enhances the performance and reliability of electronic circuits.
  • Compact Design: Allows for smaller and more efficient circuit designs.
  • Easy Assembly: SMT design simplifies assembly and reduces manufacturing costs.

Additional Details:

The RD2.0FM-T1-AZ has a Zener voltage of approximately 2.0 volts. The exact Zener voltage and tolerance are specified in the Renesas datasheet. It is packaged in a small surface-mount package suitable for automated assembly. The power dissipation rating is an important parameter to consider when selecting this Zener diode for a specific application. Ensure that the diode's power dissipation is not exceeded under normal operating conditions. The operating temperature range and storage temperature range are also important factors to consider. Consult the official Renesas datasheet for precise electrical characteristics, thermal specifications, and recommended operating conditions. Proper handling during soldering is crucial to prevent damage and ensure long-term reliability. Adherence to reflow soldering profiles recommended by Renesas is highly recommended.

You May Also Be Interested in

AMCC
Need more? Email Us
Bel Power Solutions
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1178 $58.3110
1,195+ $0.0970 $115.9150
1,855+ $0.0936 $173.6280
2,535+ $0.0912 $231.1920
3,290+ $0.0878 $288.8620
4,415+ $0.0785 $346.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess