EN
  • EN
  • DE

GS8342Q18BGD-250T

Part No GS8342Q18BGD-250T
Manufacturer GSI Technology
Catalog RAM
Description SRAM Chip Sync Single 1.8V 36M-Bit 2M x 18 0.45ns 165-Pin BGA T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061231-GS8342Q18BGD-250T
Categories RAM
Manufacturer GSI Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GS8342Q18BGD-250T CAD Model

Description

The GS8342Q18BGD-250T is a high-performance synchronous Static Random-Access Memory (SRAM) from GSI Technology, designed for applications demanding high-speed data access and substantial memory capacity. This SRAM utilizes advanced architecture to achieve efficient data transfer, making it suitable for networking, telecommunications, and other bandwidth-intensive applications.

Applications:

  • Networking equipment (routers, switches)
  • Telecommunications systems
  • High-performance computing
  • Data caching
  • Packet buffering
  • Digital signal processing (DSP)

Features:

  • High-speed operation: 250 MHz clock frequency for fast data access.
  • 36Mbit memory density: Provides a large storage capacity for demanding applications.
  • QDR®-II+ SRAM: Employs QDR®-II+ architecture for high bandwidth and efficient data transfer.
  • Double Data Rate (DDR): Transfers data on both rising and falling edges of the clock signal.
  • Separate read and write ports: Enables concurrent read and write operations, improving performance.
  • Industrial temperature range: Designed for reliable operation in harsh environments.

Benefits:

  • Improved system performance: High-speed operation and large memory density minimize latency and maximize throughput.
  • Enhanced bandwidth: QDR®-II+ architecture ensures high bandwidth for demanding applications.
  • Simplified system design: Easy to integrate into existing systems.
  • Increased reliability: Industrial temperature range ensures robust operation in various conditions.
  • Efficient data transfer: DDR and separate read/write ports enable efficient data handling.

Additional Details:

The GS8342Q18BGD-250T typically operates at a core voltage of 1.8V and I/O voltage of 1.5V or 1.8V, depending on the specific configuration. Proper termination techniques and power supply decoupling are crucial for optimal performance. The datasheet from GSI Technology provides detailed information on timing characteristics, voltage levels, power consumption, and packaging details. Understanding the specific operating conditions and following the recommendations in the datasheet are essential for successful implementation.

You May Also Be Interested in

Micron Technology Inc.
DRAM Module SDRAM 256Mbyte 168RDIMM Tray
Need more? Email Us
STMicroelectronics
IC NVSRAM 256KBIT PARALLEL 44SO / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 35 ns 44-SO
Need more? Email Us
Micron Technology Inc.
DRAM DDR4 8Gbit 16 96/144 TFBGA 1 IT
Lowest to $112.6926
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 168WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 166 MHz 5 ns 168-WFBGA (12x12)
Need more? Email Us
Micron Technology Inc.
DRAM Chip RLDRAM 576M-Bit 64Mx9 1.8V 144-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
DRAM Chip Mobile LPDDR SDRAM 1Gbit 64Mx16 1.8V Automotive 60-Pin VFBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32TSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP
Need more? Email Us
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT SPI 33MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) SPI 33 MHz 8-SOP
Lowest to $2.6115
Micron Technology Inc.
Combo Mem 32Gx8 MLC NAND eMMC + 1Gx32 Mobile LPDDR3 SDRAM 3.3V 221-Pin LFBGA
Lowest to $62.5629

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess