EN
  • EN
  • DE

LTM9100IY#PBF

Part No LTM9100IY#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 42BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Hot Swap Controller Channel General Purpose 42-BGA (22x9)
Manufacturer Analog Devices Inc.
Series Anyside™
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 42-BBGA
Case / Package 42-BGA (22x9)
Family Name LTM9100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 120
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924561-LTM9100IY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM9100IY#PBF CAD Model

Description

Product Overview: LTM9100IY#PBF from Analog Devices Inc.

The LTM9100IY#PBF is an advanced microcontroller-based solution from Analog Devices Inc., designed to provide a high level of integration for power management applications. This all-in-one power management module simplifies the implementation of complex power control systems with its comprehensive set of features and robust design.

Key Features:

  • Integrated Power Switch: The device includes a built-in galvanically isolated power switch that allows for safe and efficient control of high voltage power supplies up to 1000VDC.
  • Smart Telemetry: With on-chip telemetry, the LTM9100IY#PBF can monitor load current, input voltage, and temperature, providing vital information for system diagnostics and optimization.
  • Flexible Control: It offers various control interfaces, including I2C/SMBus compatible two-wire serial interface, which allows for precise control and configuration of the module.
  • Galvanic Isolation: The module features up to 5kV RMS galvanic isolation between the input and output, ensuring safety and noise immunity in sensitive applications.
  • Compact Package: Its small footprint in a surface-mount package allows for space-saving PCB designs and is ideal for densely packed power distribution systems.

Applications:

The LTM9100IY#PBF is suitable for a wide range of applications where efficient power control and isolation are critical. It is commonly used in:

  • Industrial automation and control systems
  • Data center power distribution
  • Medical equipment
  • Electric vehicles and battery management systems
  • Renewable energy systems, such as solar inverters and wind turbines

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the LTM9100IY#PBF is no exception. It is built to meet high standards, ensuring reliability and performance in demanding environments. The device's robust design and advanced features make it a versatile choice for engineers looking to streamline their power management systems while maintaining precision and safety.

With the LTM9100IY#PBF, Analog Devices Inc. provides a sophisticated and efficient solution for modern power management challenges, delivering both performance and ease of use in a compact package.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess