EN
  • EN
  • DE

30245

Part No 30245
Manufacturer Wiha
Catalog Screw and Nut Drivers
Description SOFTFINISH SLOTTED SCRDRV 3.0MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Tool Type Screwdriver
Tip Type Slotted
Size 3mm
Length - Blade 3.10" (78.7mm)
Length - Overall 7.20" (182.9mm)
Features Chrome Finish, Soft Grip
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1570961-30245
Ultra Librarian 3D Model Ultra Librarian 30245 CAD Model

Description

N

You May Also Be Interested in

Apex Tool Group
BLADE SET HEX SOCKET W/CASE 9PC
Need more? Email Us
Greenlee Communications
Greenlee Slug-Buster® Knockout Replacement Conduit Die, Hole Size 1.21
Need more? Email Us
663
Klein Tools, Inc.
SCREWDRIVER SQUARE #3 8.25\
Need more? Email Us
Wiha
SOFTFINISH SLOTTED SCRDRV 3.0MM
Need more? Email Us
Apex Tool Group
NUT DRIVER HEX SOCKET 7MM 6.14\
Need more? Email Us
Apex Tool Group
BLADE SET HEX SOCKET W/CASE 12PC
Need more? Email Us
HARTING
SCREWDRIVER HEX 2.5MM 8.03\
Need more? Email Us
Apex Tool Group
SERIES 99 BALL POINT HEX SAE
Need more? Email Us
Klein Tools, Inc.
SCREWDRIVER SLOTTED 1/8\
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess