EN
  • EN
  • DE

608-4

Part No 608-4
Manufacturer Klein Tools, Inc.
Catalog Screw and Nut Drivers
Description SCREWDRIVER SLOTTED 1/8\
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Tool Type Screwdriver
Tip Type Slotted
Size 1/8"
Length - Blade 4.00" (101.6mm)
Length - Overall 6.75" (171.5mm)
Features Cabinet Tip, Chrome Finish, Color Coded, Soft Grip
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1559249-608-4
Ultra Librarian 3D Model Ultra Librarian 608-4 CAD Model

Description

N

You May Also Be Interested in

Apex Tool Group
SERIES 99 BALL POINT HEX SAE
Need more? Email Us
Apex Tool Group
BLADE SET HEX SOCKET W/CASE 9PC
Need more? Email Us
Wiha
SOFTFINISH SLOTTED SCRDRV 3.0MM
Need more? Email Us
Klein Tools, Inc.
SCREWDRIVER SLOTTED 1/8\
Need more? Email Us
Apex Tool Group
SERIES 99 BALL POINT HEX METRIC
Need more? Email Us
663
Klein Tools, Inc.
SCREWDRIVER SQUARE #3 8.25\
Need more? Email Us
Klein Tools, Inc.
SCREWDRIVER SLOTTED 1/8\
Need more? Email Us
Apex Tool Group
BLADE SET HEX SOCKET W/CASE 12PC
Need more? Email Us
Apex Tool Group
NUT DRIVER HEX SOCKET 7MM 6.14\
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess