Products specifications Report Issue?

Categories Switches
Manufacturer Grayhill Inc.
Status Active
Switch Type Snap Dome
Number of Keys 4
Matrix (Columns x Rows) 4 x 1
Illumination Non-Illuminated
Legend Type Interchangeable
Key Type Transparent Key Cap
Output Type Independent Switches (SPST)
Legend Customizable (Sold Separate)
Key Color White
Mounting Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C to 80°C
Contact Rating @ Voltage 0.01A @ 24VDC
Operational Life 3,000,000 Cycles
Win Source Part Number 052134-87FC3-201
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name 87FC3-201
Introduction Date May 17, 2007
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 87FC3-201 CAD Model

Description

Description for 87FC3-201

The 87FC3-201 is a robust component engineered for high-stress environments. It promises consistent performance across diverse conditions, catering to both commercial and industrial electronics sectors.

  • Applications:
    • Industrial control systems
    • Automotive electronic modules
    • Renewable energy solutions
    • Infrastructure automation projects
  • Features and Benefits:
    • High durability under extreme conditions
    • Efficient thermal distribution preventing overheating
    • Easy incorporation into multi-layer PCB designs
    • Enhanced signal clarity and stability
  • Additional Details:
    • Environmentally friendly components
    • Conforms to RoHS standards
    • Global distribution and support network

You May Also Be Interested in

Grayhill Inc.
SWITCH KEYPAD 1KEY ILLUM 0.1A 5V
Need more? Email Us
ECAD model for 82-150-17
Storm Interface
SWITCH KEYPAD 16KEY 0.05A 24V
Need more? Email Us
ECAD model for 70160203
Grayhill Inc.
SWITCH KEYPAD 12 KEY 0.01A 24V
Need more? Email Us
ECAD model for 84BL-AB1-112A
Adafruit Industries LLC
4X4 MATRIX KEYPAD
Need more? Email Us
ECAD model for 3844
Grayhill Inc.
SWITCH KEYPAD 1KEY ILLUM 0.1A 5V
Need more? Email Us
ECAD model for 82-150-38
Grayhill Inc.
4Keypads and Keyboards Terminal Pins 10mA 24VDC 2.94N / SWITCH KEYPAD 4 KEY 0.01A 24V
Need more? Email Us
ECAD model for 87FC3-201
Storm Interface
SWITCH KEYPAD 4KEY 0.05A 24V
Need more? Email Us
ECAD model for 70040203
Grayhill Inc.
SWITCH KEYPAD 1KEY 0.1A 5V
Need more? Email Us
ECAD model for 82-101-71
Grayhill Inc.
SWITCH KEYPAD 12 KEY 0.01A 24V
Need more? Email Us
ECAD model for 86AA2-103

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention