EN
  • EN
  • DE

GM8185SF-BD-E

Part No GM8185SF-BD-E
Manufacturer Grain
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Grain
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824164-GM8185SF-BD-E
Ultra Librarian 3D Model Ultra Librarian GM8185SF-BD-E CAD Model

Description

The GM8185SF-BD-E is a highly integrated system-on-chip (SoC) from Grain Media designed for video encoding and processing applications. It incorporates a powerful ARM processor and a dedicated video processing engine to deliver high-quality video encoding and streaming capabilities.

Applications:

  • IP Cameras: Used as the core processor for network-connected security cameras.
  • Digital Video Recorders (DVRs): Provides encoding and processing for DVR systems.
  • Network Video Recorders (NVRs): Enables video encoding and streaming in NVR applications.
  • Video Encoders: Used in standalone video encoder devices.
  • Video Conferencing Systems: Powers video encoding for conferencing solutions.

Features:

  • High-performance ARM Cortex-A9 processor.
  • H.264 video encoding with high profile support.
  • Supports multiple video resolutions, including 1080p.
  • Integrated image signal processor (ISP) for advanced image processing.
  • Built-in audio codec for audio encoding and decoding.
  • Ethernet MAC for network connectivity.
  • Multiple interfaces, including USB, UART, and GPIO.
  • Low power consumption.

Benefits:

  • Delivers high-quality video encoding with low bitrates.
  • Enables advanced image processing for improved video quality.
  • Reduces system cost with integrated functionalities.
  • Provides flexible connectivity options for various applications.
  • Minimizes power consumption for energy-efficient designs.

Additional Details:

The GM8185SF-BD-E's ARM Cortex-A9 processor provides sufficient processing power for various application-level tasks. The integrated ISP includes features such as noise reduction, WDR (Wide Dynamic Range), and de-interlacing, enabling high-quality video output even in challenging lighting conditions. The SoC supports various video input formats, including CMOS sensors and analog video inputs. It also supports multiple network protocols for streaming video over IP networks. Security features such as encryption and authentication are integrated to ensure secure video transmission.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess