EN
  • EN
  • DE

GM8161LF-BE

Part No GM8161LF-BE
Manufacturer Grain
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Grain
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824161-GM8161LF-BE
Ultra Librarian 3D Model Ultra Librarian GM8161LF-BE CAD Model

Description

The GM8161LF-BE from Grain Media is a highly integrated multimedia processor primarily designed for video encoding applications. This System-on-Chip (SoC) integrates a high-performance CPU core, a video encoder, and various peripheral interfaces, making it suitable for applications such as digital video recorders (DVRs), network video recorders (NVRs), and IP cameras.

Applications:

  • Digital Video Recorders (DVRs)
  • Network Video Recorders (NVRs)
  • IP Cameras
  • Video Encoders
  • Surveillance Systems

Features:

  • High-Performance CPU Core: Ensures smooth operation and efficient processing of video and system tasks.
  • Integrated Video Encoder: Supports H.264 encoding, providing high-quality video compression for efficient storage and transmission.
  • Multiple Peripheral Interfaces: Includes interfaces such as Ethernet, USB, and UART, allowing for versatile connectivity and expansion.
  • Audio Codec: Integrated audio codec supports audio encoding and decoding, enabling audio recording and playback.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Advanced Image Processing: Incorporates advanced image processing algorithms to enhance video quality and performance.
  • Real-Time Encoding: Supports real-time video encoding, ensuring minimal latency in surveillance and recording applications.

Benefits:

  • Improved Video Quality: The integrated video encoder with H.264 support delivers high-quality video compression, ensuring clear and detailed video footage.
  • Enhanced System Performance: The high-performance CPU core ensures smooth operation and efficient processing of video and system tasks, improving overall system performance.
  • Reduced System Cost: The highly integrated design reduces the number of external components required, lowering the overall system cost.
  • Versatile Connectivity: Multiple peripheral interfaces provide versatile connectivity and expansion options, allowing for flexible system configurations.
  • Energy Efficiency: Low power consumption makes it suitable for battery-powered and energy-efficient applications, reducing power consumption and extending battery life.
  • Simplified System Design: The integrated design simplifies system design and reduces time-to-market, enabling faster development cycles.

The GM8161LF-BE integrates a variety of interfaces, including Ethernet for network connectivity, USB for storage and peripheral devices, and UART for serial communication. Its advanced image processing capabilities ensure high-quality video output, even in challenging lighting conditions. This processor is designed to meet the demanding requirements of modern surveillance and video encoding applications.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess