Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr GOOD-ARK Electronics
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel
FET Feature Standard
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 3.5A
Rds On (Max) @ Id, Vgs 90mOhm @ 3A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 7nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 500pF @ 25V
Power - Max 2.4W
Temperature Range - Operating -55°C ~ 175°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOP
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0080
Win Source Part Number 676605-SSF6670
Ultra Librarian 3D Model Ultra Librarian SSF6670 CAD Model

Description

The 676605-SSF6670 is a N-Channel MOSFET array designed for use in discrete semiconductor products such as FETs and MOSFETs.

  • Drain to Source Voltage (Vdss): 60V
  • Continuous Drain Current (Id): 3.5A @ 25°C
  • Maximum On-Resistance (Rds On): 90mOhm @ 3A and 10V gate-source voltage (Vgs)
  • Gate-Source Threshold Voltage (Vgs(th)): 3V @ 250µA
  • Maximum Power Dissipation: 2.4W
  • Mounting Type: Surface mountable
  • Package: 8-SOIC
  • Gate Charge (Qg): 7nC @ 4.5V gate-source voltage (Vgs)
  • Input Capacitance (Ciss): 500pF @ 25V drain-source voltage (Vds)
  • Operating Temperature Range: -55°C to 175°C
  • Manufacturer: GOOD-ARK Electronics
  • Product Status: Active

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.2561
ECAD model for TPC8208(TE12L)
Harris Corporation
DUAL P-CHANNEL POWER MOSFET
Lowest to $1.5044
ECAD model for RF1K49223
Maxim Integrated
SINGLE-PHASE, SYNCHRONOUS MOSFET / Mosfet Array
Lowest to $0.3298
ECAD model for MAX8791AGTA+
Harris Corporation
HALF BRIDGE BASED MOSFET DRIVER, / Mosfet Array
Lowest to $0.1319
ECAD model for SP600
ON Semiconductor
MOSFET N/P-CH 60V ECH8
Lowest to $1.1819
ECAD model for ECH8690-TL-H
Diodes Incorporated
MOSFET BVDSS: 31V-40V POWERDI333 / Mosfet Array 40V 11.9A (Ta), 30.2A (Tc) 2.34W (Ta), 14.8W (Tc) Surface Mount PowerDI3333-8 (Type UXC)
Lowest to $3.2843
ECAD model for DMT47M2LDVQ-13
Fairchild/ON Semiconductor
N-CHANNEL POWER MOSFET
Lowest to $0.1529
ECAD model for SI4936DY
Nexperia USA Inc.
BUK9K13-60RA/SOT1205/LFPAK56D
Lowest to $3.6751
ECAD model for BUK9K13-60RAX
Infineon Technologies
HEXFET® Power MOSFET | MOSFET 2P-CH 30V 8A 8-SOIC
Lowest to $2.3760
ECAD model for IRF7328PBF

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2395 $65.8625
660+ $0.1966 $129.7560
1,020+ $0.1904 $194.2080
1,405+ $0.1842 $258.8010
1,820+ $0.1782 $324.3240
2,435+ $0.1596 $388.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,440 pieces
MOQ: 275 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention