EN
  • EN
  • DE

SES3V3D523-2U

Part No SES3V3D523-2U
Manufacturer GOOD-ARK Electronics
Catalog OEM Parts ( S )
Description ESD Transient Voltage Suppressors (TVS), Uni-Directional, Single Configuration 3.3V SOD-523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092340-SES3V3D523-2U
Categories OEM Parts( S )
Manufacturer GOOD-ARK Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SES3V3D523-2U CAD Model

Description

The SES3V3D523-2U is a Transient Voltage Suppressor (TVS) diode manufactured by GOOD-ARK Electronics. This component is designed to protect sensitive electronic circuits from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events.

Applications

  • Data lines protection: Used in various data interfaces like USB, HDMI, and Ethernet to prevent damage from ESD strikes.
  • Portable Devices: Protection of I/O ports in smartphones, tablets, and laptops.
  • Industrial Equipment: Safeguarding communication and control circuits in industrial automation systems.
  • Automotive Electronics: Protecting sensitive electronic components in automotive control units (ECUs) from transient voltages.
  • Power Supplies: Clamping voltage spikes to protect downstream circuitry.

Features

  • Low Clamping Voltage: Provides effective transient protection by clamping the voltage to a safe level.
  • Fast Response Time: Quickly responds to transient events, preventing damage to protected circuits.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Small Package Size: Allows for compact designs and easy integration into various applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.
  • Unidirectional configuration: Designed for circuits where voltage polarity is known.

Benefits

  • Enhanced System Reliability: Protects against transient voltage events, improving the overall reliability of electronic systems.
  • Reduced Downtime: Minimizes the risk of equipment failure due to voltage surges and ESD.
  • Cost Savings: Prevents costly repairs and replacements of damaged components.
  • Improved Signal Integrity: Low capacitance ensures minimal signal distortion in high-speed data applications.
  • Compact Design: Small package size allows for integration into space-constrained applications.

Additional Details

The SES3V3D523-2U is typically available in a small surface-mount package, such as SOD-323. It features a standoff voltage of around 3.3V and a peak pulse power dissipation capability depending on the pulse waveform (e.g., 8/20µs). It's crucial to refer to the manufacturer's datasheet for detailed electrical characteristics, including clamping voltage, peak pulse current, and capacitance, to ensure proper application and protection.

The device is specifically designed to safeguard sensitive electronics from the harmful effects of ESD and other voltage transients, making it an essential component for ensuring the robustness and longevity of electronic devices across various industries. It is often used where a fast response to overvoltage events is critical for maintaining continuous operation.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess