EN
  • EN
  • DE

CFWLB455KJFA-B0

Part No CFWLB455KJFA-B0
Manufacturer Golledge Electronics Ltd
Catalog END - OF - LIFE
Description Ceramic Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Golledge Electronics Ltd
Win Source Part Number 1161377-CFWLB455KJFA-B0
Manufacturer Homepage www.golledge.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CFWLB455KJFA-B0 CAD Model

Description

The CFWLB455KJFA-B0 is a ceramic filter manufactured by Golledge Electronics Ltd, designed for intermediate frequency (IF) filtering at 455 kHz. Similar to other filters in the CFWLB455K series, it's primarily utilized in radio receivers and communication devices to isolate signals within a specific bandwidth while attenuating unwanted frequencies. This model offers a balance of selectivity, insertion loss, and stability, making it a suitable choice for various applications.

Applications:

  • Radio Receivers: Employed for IF filtering in both AM and FM radio receivers.
  • Communication Equipment: Used for signal filtering in transceivers and communication systems.
  • Wireless Microphones: Improves selectivity by filtering out unwanted frequencies.
  • Pagers: Signal filtering is essential to isolate the intended frequency.
  • Industrial Control Systems: Minimizes interference through strategic filtering.

Features:

  • Center Frequency: Operates at a center frequency of 455 kHz.
  • Narrow Bandwidth: Provides high selectivity to reject adjacent channel interference.
  • Low Insertion Loss: Minimizes signal attenuation, preserving signal strength.
  • Stable Performance: Ensures reliable operation across a range of temperatures.
  • Compact Size: Designed with a small form factor for applications with limited space.

Benefits:

  • Improved Signal Selectivity: Accurately isolates desired signals from background noise.
  • Reduced Interference: Effectively minimizes the impact of unwanted signals and noise.
  • Enhanced Receiver Sensitivity: Improves the receiver's ability to detect weak signals.
  • Stable Operation: Delivers consistent performance under diverse environmental conditions.
  • Easy Integration: Simplifies the process of incorporating the filter into existing circuits.

Additional Details:

The CFWLB455KJFA-B0 is generally available in configurations for both through-hole and surface-mount applications. Key performance metrics include bandwidth characteristics, insertion loss values, and the degree of stopband attenuation. Optimized for 50-ohm impedance environments, the filter's performance can be influenced by the layout of the surrounding circuit. Comprehensive datasheets provide detailed electrical specifications and application guidelines to assist designers in achieving optimal performance.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess