EN
  • EN
  • DE

HX9001-120T11U

Part No HX9001-120T11U
Manufacturer Global Mixed-mode Technology Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Global Mixed-mode Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825267-HX9001-120T11U
Ultra Librarian 3D Model Ultra Librarian HX9001-120T11U CAD Model

Description

The HX9001-120T11U is a high-efficiency, step-down (buck) DC-DC converter manufactured by Global Mixed-mode Technology (GMT). It is designed to provide a regulated output voltage from a higher input voltage, making it suitable for a wide range of applications where power conversion is required.

Applications:

  • Powering portable devices: Such as smartphones, tablets, and other battery-powered electronics.
  • LED Lighting: As a driver for LED lighting applications, providing a stable and efficient power source.
  • Industrial Control Systems: Providing regulated power to sensors, microcontrollers, and other components.
  • Networking Equipment: Powering routers, switches, and other networking devices.
  • Automotive Applications: Powering various electronic systems within vehicles.

Features:

  • High Efficiency: The HX9001-120T11U boasts high efficiency, minimizing power loss and heat generation.
  • Wide Input Voltage Range: Supports a wide range of input voltages, providing flexibility in various applications.
  • Adjustable Output Voltage: Allows for adjusting the output voltage to meet the specific requirements of the application.
  • Over-Current Protection (OCP): Protects the device and the load from excessive current draw.
  • Over-Temperature Protection (OTP): Prevents the device from overheating and potentially causing damage.
  • Short-Circuit Protection (SCP): Protects the device and the load from short-circuit conditions.
  • Integrated MOSFETs: Incorporates internal MOSFETs for efficient switching and reduced external component count.
  • Compact Package: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency leads to longer battery life in portable devices.
  • Reduced Heat Dissipation: Minimizes heat generation, improving system reliability and reducing the need for heat sinks.
  • Simplified Design: Integrated features reduce the need for external components, simplifying the design process.
  • Enhanced System Reliability: Built-in protection features enhance system reliability and prevent damage from fault conditions.
  • Versatile Applications: Suitable for a wide range of applications due to its wide input voltage range and adjustable output voltage.
  • Cost-Effective Solution: Provides a cost-effective solution for power conversion needs.

Additional Details:

The HX9001-120T11U typically operates at a high switching frequency, allowing for smaller external components and improved transient response. It often features a current-mode control architecture for stable operation and fast transient response. Further specifications, such as the specific input voltage range, output voltage range, switching frequency, and protection thresholds, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess