EN
  • EN
  • DE

LTC7000JMSE#PBF

Part No LTC7000JMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Analog Devices Inc.
Package Tube
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 3.5V ~ 135V
Logic Voltage - VIL, VIH 1.8V, 1.7V
Input Type Non-Inverting
Rise / Fall Time (Typ) 90ns, 40ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LTC7000
Other Names 161-LTC7000JMSE#PBF,505-LTC7000JMSE#PBF,-2735-LTC7000JMSE#PBF,161-LTC7000JMSE#PBF
Standard Package 37
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253527-LTC7000JMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7000JMSE#PBF CAD Model

Description

The LTC7000JMSE#PBF is a high-speed, high-side N-channel MOSFET gate driver manufactured by Analog Devices Inc. This advanced component is designed to operate in a variety of applications, including automotive, industrial, and communication systems, where efficient power management and reliable performance are critical.

Key Features and Benefits

  • High Voltage Capability: The LTC7000JMSE#PBF can handle supply voltages up to 135V, making it suitable for high-voltage applications.
  • Fast Switching Performance: With its fast switching capability, this gate driver ensures minimal delay and high efficiency in power conversion circuits.
  • Adjustable Turn-On and Turn-Off Speeds: Users can program the turn-on and turn-off speeds, providing flexibility and the ability to reduce electromagnetic interference (EMI).
  • Robust Design: The device features under-voltage lockout and over-temperature protection, enhancing system reliability and safety.
  • Compact Package: Available in a compact 10-lead MSOP package, the LTC7000JMSE#PBF is ideal for space-constrained applications.

Applications

The versatile nature of the LTC7000JMSE#PBF makes it a perfect fit for a wide range of applications, including:

  • Automotive powertrain systems
  • DC/DC converters
  • Motor control circuits
  • Power distribution systems
  • Industrial automation and control

Technical Specifications

Some of the key technical specifications of the LTC7000JMSE#PBF include:

  • Supply Voltage Range: 3.5V to 135V
  • Operating Temperature Range: -40°C to 125°C
  • Gate Drive Voltage: Up to 10V
  • Switching Frequency: Up to 1MHz
  • Package Type: MSOP-10

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC7000JMSE#PBF is built to meet rigorous industry standards, ensuring long-term performance and stability in even the most demanding conditions.

Ordering Information

For ordering and purchasing information, please refer to the part number LTC7000JMSE#PBF. Ensure compatibility with your application's technical requirements before making a purchase.

With its robust features and flexible application range, the LTC7000JMSE#PBF from Analog Devices Inc. represents a reliable solution for driving N-channel power MOSFETs in high-voltage and high-speed systems.

You May Also Be Interested in

Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess