EN
  • EN
  • DE

G601A31U

Part No G601A31U
Manufacturer Global Mixed-mode Technology Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Global Mixed-mode Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823803-G601A31U
Ultra Librarian 3D Model Ultra Librarian G601A31U CAD Model

Description

The G601A31U is a synchronous rectified step-down converter manufactured by Global Mixed-mode Technology Inc (GMT). It's designed to efficiently convert higher voltage levels to lower voltage levels while maintaining a stable output. This converter integrates a main switch and a synchronous rectifier to minimize conduction loss and improve overall efficiency.

Applications:

  • Point-of-Load Regulators: Used in various electronic devices to provide stable voltage to specific components.
  • Distributed Power Systems: Integrated into systems where power needs to be efficiently distributed across multiple devices or boards.
  • Consumer Electronics: Found in devices such as televisions, set-top boxes, and gaming consoles.
  • Industrial Applications: Employed in industrial control systems, automation equipment, and other industrial devices.
  • Networking Equipment: Powers components in routers, switches, and other networking devices.

Features:

  • High Efficiency: Utilizes synchronous rectification to achieve high conversion efficiency, reducing power loss.
  • Wide Input Voltage Range: Operates from a wide range of input voltages, typically from several volts up to the maximum supported voltage.
  • Adjustable Output Voltage: Allows for adjustment of the output voltage to meet specific application requirements.
  • Integrated Power Switches: Incorporates both a high-side MOSFET and a low-side synchronous rectifier.
  • Overcurrent Protection (OCP): Protects the converter and connected components from damage due to excessive current draw.
  • Overvoltage Protection (OVP): Prevents the output voltage from exceeding a safe level, protecting downstream components.
  • Short Circuit Protection (SCP): Shuts down the converter in the event of a short circuit to prevent damage.
  • Thermal Shutdown: Disables the converter when the internal temperature exceeds a safe limit to prevent overheating.
  • Internal Compensation: Simplifies the design process by including internal compensation circuitry.
  • Small Package: Typically available in a compact package for space-constrained applications.

Benefits:

  • Improved Efficiency: Synchronous rectification minimizes power loss, resulting in higher overall efficiency and reduced heat generation.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable operation of connected components.
  • Enhanced Protection: Comprehensive protection features safeguard the converter and connected components from damage.
  • Simplified Design: Integrated features such as internal compensation reduce the complexity of the design process.
  • Compact Size: Small package size allows for integration into space-constrained applications.
  • Reliable Operation: Robust design and protection features ensure reliable operation in a variety of applications.

Additional Details:

Specific technical specifications of the G601A31U, such as input voltage range, output voltage range, switching frequency, and maximum output current, vary depending on the specific configuration and revision of the device. Refer to the manufacturer's datasheet for detailed specifications and application information. The device typically operates with an external inductor and capacitors to form the complete DC-DC converter circuit. The switching frequency is generally chosen to optimize the balance between efficiency, component size, and transient response.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Comet America, LP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess