EN
  • EN
  • DE

G524D2T11U

Part No G524D2T11U
Manufacturer Global Mixed-mode Technology Inc
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982604-G524D2T11U
Categories OEM Parts(F-I)
Manufacturer Global Mixed-mode Technology Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G524D2T11U CAD Model

Description

The Global Mixed-mode Technology Inc G524D2T11U is a high-performance LED backlight driver designed for LCD panels in various applications such as notebooks, monitors, and TVs. This driver integrates advanced features for precise LED current control, dimming capabilities, and protection functions, ensuring optimal display brightness, contrast, and energy efficiency. It is engineered to meet the demanding requirements of modern display systems.

Applications:

  • Notebook computers
  • LCD monitors
  • Television sets
  • Portable displays
  • Automotive displays

Features:

  • High-efficiency boost converter
  • Precise LED current control
  • Analog and PWM dimming support
  • Overvoltage protection
  • Overtemperature protection

Benefits:

  • Improved display brightness and contrast
  • Enhanced energy efficiency
  • Extended LED lifespan
  • Protection against LED failures
  • Simplified display system design

The G524D2T11U LED backlight driver utilizes a high-efficiency boost converter to generate the required voltage for driving the LED string. Its precise LED current control ensures uniform brightness across the display panel, resulting in improved image quality. The analog and PWM dimming support allows for dynamic adjustment of display brightness to optimize power consumption and viewing comfort. The overvoltage and overtemperature protection features safeguard the LED string and the driver itself from damage due to abnormal operating conditions.

The G524D2T11U is designed to meet the stringent requirements of modern display systems. Its high efficiency, precise control, and comprehensive protection features make it an ideal choice for a wide range of applications. Its small size and ease of use simplify the design and manufacturing of display products.

Technical Specifications (Typical):

  • Input Voltage Range: Wide input voltage range
  • Output Voltage: Adjustable output voltage
  • LED Current: Programmable LED current
  • Switching Frequency: High switching frequency for efficiency
  • Operating Temperature: Industrial temperature range

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess