EN
  • EN
  • DE

RFSA3043TR7

Part No RFSA3043TR7
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description Voltage Controlled Attenuator 30dB 3000MHz 16-Pin QFN Reel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975697-RFSA3043TR7
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFSA3043TR7 CAD Model

Description

The RFSA3043TR7 is a digital step attenuator (DSA) manufactured by Qorvo. It is designed to provide precise and repeatable attenuation control in RF and microwave systems. This component is used to adjust signal levels in various applications, offering fine-grained control over signal amplitude.

Applications:

  • Base Stations: Used in cellular base stations for gain control and signal conditioning.
  • Test and Measurement Equipment: Employed in test and measurement instruments for accurate signal attenuation.
  • Radar Systems: Utilized in radar systems for signal calibration and level adjustment.
  • Satellite Communication Systems: Used in satellite communication systems for signal control.
  • Wireless Communication Systems: Applied in various wireless communication systems for dynamic range adjustment.

Features:

  • Digital Control: Attenuation is controlled digitally, providing precise and repeatable settings.
  • Wide Frequency Range: Operates over a broad frequency range, suitable for various RF and microwave applications.
  • High Attenuation Range: Offers a wide attenuation range for flexible signal level adjustment.
  • Low Insertion Loss: Minimizes signal loss when attenuation is set to 0 dB.
  • Fast Switching Speed: Enables rapid changes in attenuation settings.
  • Compact Package: Small package size for space-constrained applications.

Benefits:

  • Precise Attenuation Control: Provides accurate and repeatable attenuation settings.
  • Flexible Signal Adjustment: Allows for flexible signal level adjustment in various systems.
  • Improved System Performance: Enhances system performance by optimizing signal levels.
  • Reduced Complexity: Simplifies system design compared to analog attenuation methods.
  • Enhanced Reliability: Digital control provides reliable and stable performance.

The RFSA3043TR7 digital step attenuator is a key component for precise signal control in RF and microwave systems. Its digital control, wide frequency range, and low insertion loss make it a suitable choice for demanding applications requiring accurate and repeatable attenuation settings.

Typical Specifications:

  • Frequency Range: Consult the datasheet for the specific range.
  • Attenuation Range: Consult the datasheet for the specific range and step size.
  • Insertion Loss: Consult the datasheet for the specific insertion loss values.
  • Switching Speed: Consult the datasheet for the specific switching speed.
  • Control Interface: Typically SPI or parallel interface (consult datasheet).
  • Operating Temperature: Typically -40°C to +85°C

You May Also Be Interested in

Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Microchip Technology
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Panjit
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Thomas & Betts
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess