EN
  • EN
  • DE

G2206RG1U

Part No G2206RG1U
Manufacturer Global Mixed-mode Technology Inc
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969890-G2206RG1U
Categories OEM Parts(F-I)
Manufacturer Global Mixed-mode Technology Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G2206RG1U CAD Model

Description

The G2206RG1U is a product manufactured by Global Mixed-mode Technology Inc (GMT). It appears to be a DC-DC converter or a power management IC designed for various electronic applications. GMT specializes in analog and mixed-signal integrated circuits, so this part likely falls within that domain.

Applications

  • Portable Devices: Used in smartphones, tablets, and other portable electronics to regulate power and extend battery life.
  • Power Banks: Implemented in power banks to efficiently convert and deliver power to connected devices.
  • LED Lighting: Used in LED drivers to provide stable current and voltage for optimal LED performance.
  • Battery Chargers: Used in battery charging circuits to control charging current and voltage.
  • Industrial Power Supplies: Used in industrial power supplies for efficient and reliable power conversion.

Features

  • High Efficiency: Minimizes power loss during conversion, extending battery life in portable devices.
  • Wide Input Voltage Range: Accommodates various input voltage sources.
  • Integrated Protection Features: Over-voltage, over-current, and thermal shutdown protection ensure safe and reliable operation.
  • Adjustable Output Voltage: Allows for flexible configuration to meet specific application requirements.
  • Compact Package: Enables space-saving designs in compact electronic devices.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, resulting in longer battery life for portable devices.
  • Increased Reliability: Integrated protection features prevent damage and ensure reliable operation.
  • Design Flexibility: Adjustable output voltage allows for easy customization to different application needs.
  • Reduced System Cost: Integrated features minimize the need for external components, reducing overall system cost.
  • Improved Performance: Stable and regulated power delivery ensures optimal performance of connected devices.

Additional Details

The G2206RG1U likely operates as a step-down (buck) converter, providing a regulated output voltage lower than the input voltage. It probably incorporates internal MOSFETs for switching, simplifying the design and reducing external component count. The device typically includes features such as soft-start to minimize inrush current during startup and enable/disable control for power saving. The switching frequency is likely optimized to balance efficiency and component size. It is typically available in a small surface-mount package, such as a QFN or MSOP, to facilitate compact designs. Designers should refer to the official datasheet from Global Mixed-mode Technology Inc for detailed specifications, application circuits, and performance characteristics to ensure proper implementation and optimal performance.

You May Also Be Interested in

Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hewlett Packard
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess