EN
  • EN
  • DE

GD32F407VGT6

Part No GD32F407VGT6
Manufacturer GigaDevice Semiconductor
Catalog OEM Parts (F - I)
Description SimpleLink™ ultra-low-power 32-bit Arm Cortex-M4F MCU with precision ADC, 1MB Flash and 256KB RAM 100-LQFP -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060626-GD32F407VGT6
Categories OEM Parts(F-I)
Manufacturer GigaDevice Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD32F407VGT6 CAD Model

Description

The GD32F407VGT6 is a high-performance 32-bit microcontroller based on the ARM Cortex-M4 core with a Floating Point Unit (FPU). Operating at a frequency of up to 168 MHz, it delivers significant processing power for demanding applications. With its extensive set of peripherals, large memory capacity, and advanced features, it is suitable for a wide range of embedded systems requiring high performance and real-time capabilities.

Applications

  • Industrial Automation Systems
  • High-End Motor Control
  • Advanced Robotics
  • Digital Signal Processing (DSP)
  • Medical Equipment
  • Gaming Consoles

Features

  • ARM Cortex-M4 core operating at 168 MHz
  • 1024KB Flash Memory
  • 192KB SRAM
  • Floating-Point Unit (FPU)
  • Three 12-bit ADCs (Analog-to-Digital Converters)
  • Two 12-bit DACs (Digital-to-Analog Converters)
  • Multiple Timers (General Purpose, Advanced Control)
  • Communication Interfaces: USART, SPI, I2C, CAN, USB OTG
  • Operating Voltage: 1.8V to 3.6V
  • Operating Temperature: -40°C to +85°C

Benefits

  • Extreme Performance: The 168 MHz Cortex-M4 core with FPU delivers exceptional processing power for complex applications.
  • Large Memory Capacity: 1024KB Flash and 192KB SRAM enable large program storage and data manipulation.
  • Enhanced Signal Processing: The integrated FPU accelerates floating-point calculations.
  • Extensive Connectivity: Multiple communication interfaces enable seamless connectivity with various systems.
  • Real-Time Capabilities: Suitable for applications requiring deterministic timing and control.

Additional Details

The GD32F407VGT6 operates from 1.8V to 3.6V and integrates a variety of power saving modes. It supports multiple communication interfaces including UARTs, SPIs, I2Cs, CAN, and USB OTG. The chip is offered in a LQFP100 package. It also includes an Ethernet MAC and camera interface. With a high level of integration and features, the GD32F407VGT6 is capable of fulfilling complex requirements of embedded systems.

You May Also Be Interested in

Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Panasonic
Need more? Email Us
Harris Corporation
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2063 $50.4756
29+ $3.4513 $100.0877
45+ $3.3435 $150.4575
62+ $3.2356 $200.6072
80+ $3.1278 $250.2240
107+ $2.8042 $300.0494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,840 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess