EN
  • EN
  • DE

GD32F150G8U6

Part No GD32F150G8U6
Manufacturer GigaDevice Semiconductor
Catalog OEM Parts (F - I)
Description Mixed-Signal 16-Bit Microcontroller RISC 64KB FRAM/8KB SRAM 32-Pin VQFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060601-GD32F150G8U6
Categories OEM Parts(F-I)
Manufacturer GigaDevice Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD32F150G8U6 CAD Model

Description

The GD32F150G8U6 is a microcontroller unit (MCU) from GigaDevice Semiconductor, based on the ARM Cortex-M3 core. It's designed for a wide range of embedded applications requiring a balance of performance, peripherals, and cost-effectiveness. This particular model features a decent amount of Flash memory and a suitable selection of peripherals for general-purpose embedded control.

Applications

  • Motor Control: Used in applications requiring precise motor control, such as robotics, power tools, and industrial equipment.
  • Industrial Automation: Control systems for factory automation, including programmable logic controllers (PLCs) and human-machine interfaces (HMIs).
  • Consumer Electronics: Home appliances, smart devices, and remote controls.
  • Medical Devices: Portable medical devices and monitoring equipment.
  • Lighting Control: Smart lighting systems and LED drivers.

Features

  • Core: ARM Cortex-M3 core, providing good performance for a wide range of tasks.
  • Clock Speed: Up to 48 MHz operating frequency.
  • Flash Memory: 64 KB of Flash memory for program storage.
  • SRAM: 8 KB of SRAM for data storage.
  • GPIOs: A number of general-purpose input/output pins for interfacing with various external components.
  • Timers: Multiple timers for timing and control applications, including PWM generation.
  • Communication Interfaces: USART, SPI, and I2C interfaces for serial communication with other devices.
  • ADC: Analog-to-digital converter for reading analog sensor values.
  • Operating Voltage: Operates across a range of supply voltages.
  • Package: Available in a QFN48 package.

Benefits

  • Versatile Performance: ARM Cortex-M3 core provides a good balance of performance and efficiency.
  • Ample Memory: Sufficient Flash and SRAM for a wide range of applications.
  • Flexible Peripherals: A variety of peripherals simplifies system design and integration.
  • Cost-Effective: Provides a competitive solution for cost-sensitive applications.
  • Small Form Factor: QFN package enables compact designs.

The GD32F150G8U6 microcontroller offers a versatile and cost-effective solution for a variety of embedded applications. Its ARM Cortex-M3 core, combined with its peripheral set and memory capacity, makes it a suitable choice for designers seeking a reliable and efficient MCU. Refer to the GigaDevice datasheet for precise specifications concerning pin configurations, electrical characteristics, and other relevant technical information.

You May Also Be Interested in

Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2480 $56.1600
100+ $1.0240 $102.4000
155+ $0.9920 $153.7600
210+ $0.9600 $201.6000
270+ $0.9280 $250.5600
365+ $0.8320 $303.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,535 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess