EN
  • EN
  • DE

GD25Q40BTIGR1SC7

Part No GD25Q40BTIGR1SC7
Manufacturer GigaDevice Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036171-GD25Q40BTIGR1SC7
Categories OEM Parts(F-I)
Manufacturer GigaDevice Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD25Q40BTIGR1SC7 CAD Model

Description

The GD25Q40BTIGR1SC7 is a 4M-bit serial interface flash memory from GigaDevice Semiconductor. It features a high-speed SPI interface, providing fast and efficient data transfer. This device is designed for applications requiring non-volatile storage in a compact form factor with low power consumption.

Applications:

  • Embedded Systems: Ideal for storing boot code and configuration data in microcontrollers.
  • IoT Devices: Suitable for data logging and firmware storage in connected devices.
  • Consumer Electronics: Used in set-top boxes, wearables, and other consumer products.
  • Industrial Control: Employed in industrial control systems for storing calibration data and program code.

Features:

  • 4M-bit (512K-byte) Flash Memory: Provides ample storage capacity for embedded applications.
  • SPI Interface: Supports standard, dual, and quad SPI modes for versatile communication.
  • High-Speed Performance: Enables fast read and write operations.
  • Low Power Consumption: Optimized for battery-powered devices.
  • Wide Operating Voltage Range: Operates from 2.7V to 3.6V.
  • Sector Erase: Supports sector and chip erase operations.
  • Write Protection: Prevents accidental data corruption.

Benefits:

  • Reliable Data Storage: Ensures data retention even when power is lost.
  • Fast Operation: High-speed SPI interface accelerates system performance.
  • Low Power Consumption: Extends battery life in portable applications.
  • Easy Integration: Simplified integration with microcontrollers via standard SPI interface.
  • Cost-Effective Solution: Provides a competitively priced storage solution.

Additional Details:

The GD25Q40BTIGR1SC7 is designed with advanced security features, including software and hardware write protection. It supports SPI modes 0 and 3. The endurance is rated for 100,000 program/erase cycles per sector. The operating temperature range is -40°C to +85°C, making it suitable for industrial and consumer applications. The device is available in various small form-factor packages, optimizing space utilization on the PCB. It also features a deep power-down mode for further reduction in power consumption when the device is not actively in use.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Panasonic
Need more? Email Us
Harris Corporation
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess