EN
  • EN
  • DE

GT93C66A-2UDLI-TR

Part No GT93C66A-2UDLI-TR
Manufacturer Giantec
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 972571-GT93C66A-2UDLI-TR
Categories OEM Parts(F-I)
Manufacturer Giantec
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GT93C66A-2UDLI-TR CAD Model

Description

The GT93C66A-2UDLI-TR is a 4K-bit CMOS Serial EEPROM manufactured by Giantec. It's organized as 256 x 16 bits or 512 x 8 bits, selectable through the ORG pin. This EEPROM communicates via a Microwire interface, making it suitable for storing small amounts of frequently updated data in a variety of applications.

Applications

  • Consumer electronics: Storing user preferences in TVs, audio equipment, and remote controls.
  • Industrial control: Configuration data storage for sensors and control systems.
  • Medical devices: Storage of calibration parameters and device settings.
  • Automotive: Used in car radios, immobilizers, and electronic control units (ECUs).
  • Instrumentation: Storing calibration constants and measurement settings.

Features

  • Low Voltage Operation: Operates from 1.8V to 5.5V, allowing usage in a variety of low-power systems.
  • Microwire Interface: Simple Microwire serial interface minimizes pin count and simplifies communication.
  • ORG Pin Selectable Organization: Flexible memory organization allows selection between 256 x 16 or 512 x 8 bit configurations.
  • Self-Timed Write Cycle: Internal self-timed write cycle eliminates the need for external timing components.
  • Write Protection: Hardware write protection feature safeguards data from accidental overwrites.
  • High Reliability: High endurance and data retention ensure long-term data integrity.
  • Small Package: Available in space-saving packages like SOIC and TSSOP.

Benefits

  • Easy to Use: Simple Microwire interface simplifies integration with microcontrollers.
  • Flexible Memory Organization: Allows optimization of memory usage based on application requirements.
  • Reliable Data Storage: High endurance and data retention ensure data integrity.
  • Low Power: Low voltage operation reduces power consumption in battery-powered devices.
  • Data Protection: Prevents accidental data corruption during write operations.

Technical Specifications: The supply voltage range is typically between 1.8V and 5.5V. The operating temperature range is from -40°C to +85°C. The write cycle time is typically a few milliseconds. It offers high endurance, with a specified number of write cycles, and long data retention, ensuring data is preserved for extended periods.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Hewlett Packard
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess