EN
  • EN
  • DE

GT25F512-2ZLI-TR

Part No GT25F512-2ZLI-TR
Manufacturer Giantec
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061315-GT25F512-2ZLI-TR
Categories OEM Parts(F-I)
Manufacturer Giantec
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GT25F512-2ZLI-TR CAD Model

Description

The GT25F512-2ZLI-TR is a 512K-bit CMOS Serial Flash memory device manufactured by Giantec. Organized as 64K x 8 bits, this memory offers fast read performance and low power consumption, making it suitable for a variety of embedded systems and data storage applications.

Applications

  • Embedded systems: Boot code storage, data logging.
  • Consumer electronics: Firmware storage in set-top boxes and digital TVs.
  • Industrial control: Storing configuration data for industrial equipment.
  • IoT devices: Over-the-air firmware updates and data storage.
  • Mobile devices: Feature code storage and configuration.

Features

  • High Density: 512K-bit (64K x 8) Serial Flash memory.
  • SPI Interface: Standard SPI interface for easy integration with microcontrollers. Supports SPI modes 0 and 3.
  • Fast Read Performance: High-speed clock frequency for quick data retrieval.
  • Low Power Consumption: Designed for low power operation, making it ideal for battery-powered applications.
  • Sector Erase: Supports sector erase operations for efficient memory management.
  • Page Program: Allows page programming for faster write operations.
  • Small Package: Available in compact packages such as SOIC and TSSOP for space-constrained applications.

Benefits

  • Easy Integration: The standard SPI interface ensures simple integration with various microcontrollers.
  • High Performance: Fast read and write speeds improve system performance.
  • Low Power: Reduces power consumption, extending battery life in portable devices.
  • Reliable Storage: Ensures data integrity with high endurance and data retention capabilities.
  • Cost-Effective: Provides a cost-effective solution for serial flash memory requirements.

Technical Specifications: Supply voltage typically operates between 2.7V and 3.6V. Operating temperature ranges from -40°C to +85°C. Supports SPI clock frequencies up to a specified limit. Offers high endurance with a specified number of program/erase cycles and long data retention periods.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Lowest to $1.6853
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess