EN
  • EN
  • DE

UCN5801LW-T

Part No UCN5801LW-T
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102076-UCN5801LW-T
Categories OEM Parts(T-Z)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UCN5801LW-T CAD Model

Description

The UCN5801LW-T is a BiMOS II serial-input, latched source driver designed for driving multiplexed LED displays. Manufactured by Allegro MicroSystems, this integrated circuit combines CMOS logic and bipolar power outputs to provide a robust and efficient solution for display applications. It is commonly used in applications requiring precise control of LED segments or other similar loads.

Applications

  • LED matrix displays: Used in various display systems for controlling individual LEDs.
  • Panel meters: Driving LED segments in digital panel meters.
  • Industrial controls: Incorporated into control panels for displaying status information.
  • Appliance displays: Driving displays in household appliances.
  • Automotive displays: Used in car dashboards for displaying information to the driver.

Features

  • High Output Voltage: Designed to handle high voltage outputs required for driving LEDs.
  • Serial Data Input: Utilizes a serial data input for efficient data transfer and reduced pin count.
  • Latched Outputs: Features latched outputs to maintain the display state without continuous data input.
  • CMOS Logic Compatibility: Compatible with standard CMOS logic levels for easy integration with microcontrollers.
  • Thermal Shutdown Protection: Includes thermal shutdown protection to prevent damage from overheating.
  • High-Voltage Outputs: Specifically designed to handle the voltage requirements of LED displays.

Benefits

  • Simplified Design: Reduces the complexity of display driver circuits.
  • Reduced Component Count: Integrates multiple functions into a single chip, lowering component count.
  • Improved Reliability: Thermal shutdown protection enhances reliability.
  • Efficient Data Transfer: Serial data input minimizes the number of I/O lines required.
  • Stable Display: Latched outputs ensure a stable and flicker-free display.

Additional Details

The UCN5801LW-T operates with a serial data input, clock, and latch enable. The serial data is shifted into an 8-bit shift register and then latched to the outputs. The device is typically packaged in a DIP or SOIC package, allowing for easy mounting on PCBs. It is designed to operate over a wide temperature range, making it suitable for industrial and automotive environments. The output drivers are capable of sourcing current suitable for driving multiple LEDs, and the device includes protection against over-temperature conditions.

Proper heat sinking may be required depending on the application and load requirements. Refer to the manufacturer's datasheet for detailed specifications, application notes, and thermal considerations.

You May Also Be Interested in

Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess