EN
  • EN
  • DE

54F181DMQB

Part No 54F181DMQB
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (0 - 9)
Description Arithmetic Logic Unit 4-Bit 24-Pin CDIP Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Number of Pins 24
RoHS Compliant
Win Source Part Number 1025864-54F181DMQB
Categories OEM Parts(0-9)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54F181DMQB CAD Model

Description

The 54F181DMQB is a 4-bit Arithmetic Logic Unit (ALU) from Texas Instruments (formerly National Semiconductor). This device is designed to perform a wide range of arithmetic and logic functions on two 4-bit words. It is commonly used in military and aerospace applications due to its high reliability and performance under extreme conditions.

Applications:

  • Arithmetic and logic operations in military and aerospace systems
  • Processors and controllers in embedded systems
  • Data processing in critical applications
  • Address generation and manipulation
  • Instrumentation and control systems

Features:

  • Performs 16 Arithmetic Operations: Including add, subtract, compare, and increment.
  • Performs 16 Logic Operations: Including AND, OR, NAND, NOR, and XOR.
  • Full Carry Lookahead: Provides high-speed arithmetic operations.
  • Military Temperature Range: Operates reliably from -55°C to +125°C.
  • TTL Compatible Inputs and Outputs: Facilitates easy interface with other TTL logic devices.

Benefits:

  • Versatile Arithmetic and Logic Functionality: Provides a wide range of operations for various applications.
  • High-Speed Performance: Carry lookahead circuitry reduces computation time.
  • Reliable Operation: Designed and manufactured to meet stringent military standards.
  • Simplified System Design: Reduces component count and board space compared to using discrete logic gates.
  • Enhanced System Performance: Enables efficient and fast data processing.

The 54F181DMQB is characterized for operation over the full military temperature range of -55°C to +125°C. It operates from a 5V supply and features high noise immunity. The device is typically packaged in a ceramic DIP or flatpack package to ensure ruggedness and reliability. It supports both active high and active low logic levels for maximum flexibility. Its combination of speed, versatility, and reliability makes it an ideal choice for demanding military and aerospace applications.

You May Also Be Interested in

TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess