EN
  • EN
  • DE

GT25C04-2ZLI-TR

Part No GT25C04-2ZLI-TR
Manufacturer Giantec
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958715-GT25C04-2ZLI-TR
Categories OEM Parts(F-I)
Manufacturer Giantec
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GT25C04-2ZLI-TR CAD Model

Description

The GT25C04-2ZLI-TR is a 4K-bit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Giantec. Organized as 512 x 8 bits, it offers a reliable non-volatile storage solution suitable for various applications. It features a 2-wire serial interface (I2C) for straightforward communication with microcontrollers and other compatible devices. The "-TR" suffix indicates that the parts are provided in tape and reel packaging for automated assembly.

Applications

  • Consumer Electronics: Used in set-top boxes, TVs, and other consumer devices for storing user preferences, channel settings, and firmware updates.
  • Industrial Control: Integrated into programmable logic controllers (PLCs), sensors, and data loggers for storing calibration data, configuration parameters, and operational logs.
  • Automotive Electronics: Employed in car radios, navigation systems, and electronic control units (ECUs) for storing vehicle settings, diagnostic information, and security codes.
  • Medical Devices: Utilized in medical instruments, patient monitoring systems, and diagnostic equipment for storing calibration data and patient-specific information.
  • Networking Equipment: Used in routers, switches, and modems to store network configurations, security settings, and firmware.

Features

  • 4K-bit EEPROM: Provides 4,096 bits of non-volatile storage.
  • 2-Wire Serial Interface (I2C): Simplifies interfacing with microcontrollers and other I2C-compatible devices.
  • Low Voltage Operation: Operates from 1.8V to 5.5V, making it suitable for low-power applications.
  • Write Protect Feature: Prevents accidental overwriting of data, enhancing data integrity.
  • Self-Timed Write Cycle: Eliminates the need for external timing components, simplifying programming.
  • High Endurance and Data Retention: Offers 1 million write cycles and 100 years of data retention.
  • Tape and Reel Packaging (-TR): Facilitates automated surface mount assembly.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, preserving important settings and configurations.
  • Easy Integration: The I2C interface allows for simple and direct connection to microcontrollers, reducing development time.
  • Low Power Consumption: Minimizes power requirements, making it ideal for battery-operated devices.
  • Data Security: The write protect function ensures data is protected against accidental corruption.
  • Reliable Performance: High endurance and long data retention provide dependable operation over extended periods.
  • Automated Assembly: Tape and reel packaging supports efficient and cost-effective manufacturing processes.

Additional Details

The GT25C04-2ZLI-TR offers a cost-effective and reliable non-volatile memory solution for a wide range of applications. It supports page write mode, which allows for efficient writing of multiple bytes of data in a single operation. Its compact size and ease of integration make it a popular choice for designers seeking a simple and dependable EEPROM solution. The tape and reel packaging is crucial for high-volume manufacturing where automated assembly processes are employed to reduce costs and improve production efficiency.

You May Also Be Interested in

TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess