EN
  • EN
  • DE

GT25C02-2ZLI-TR

Part No GT25C02-2ZLI-TR
Manufacturer Giantec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Giantec
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824448-GT25C02-2ZLI-TR
Ultra Librarian 3D Model Ultra Librarian GT25C02-2ZLI-TR CAD Model

Description

The GT25C02-2ZLI-TR is a 2 Kbit (256 x 8) CMOS Serial EEPROM manufactured by Giantec. This device employs the Serial Peripheral Interface (SPI) for communication, providing a simple and efficient means of interfacing with microcontrollers and other SPI-compatible devices. It's well-suited for applications that require non-volatile storage of small amounts of data, such as configuration settings, system parameters, and security codes.

Applications:

  • Consumer Electronics (e.g., Remote controls, Small appliances)
  • Industrial Control Systems (e.g., Sensors, Motor controllers)
  • Automotive Electronics (e.g., Immobilizers, Keyless entry systems)
  • Medical Devices (e.g., Portable medical instruments)
  • Security Systems (e.g., Alarm systems, Identification cards)

Features:

  • 2 Kbit (256 x 8) memory organization
  • Standard SPI serial interface
  • Wide operating voltage range: 2.5V to 5.5V
  • Low power consumption
  • High-speed clock rates (up to 10 MHz)
  • Hardware write protection
  • High reliability with 1,000,000 erase/write cycles endurance
  • Data retention: 100 years
  • Available in SOP8 and TSSOP8 packages
  • RoHS compliant

Benefits:

  • Simple Interface: The SPI interface allows for easy integration with microcontrollers and other SPI-compatible devices.
  • Low Power: Minimizes power consumption, making it suitable for battery-powered applications.
  • High-Speed Communication: Supports high-speed clock rates for fast data transfer.
  • Reliable Data Storage: Provides a robust non-volatile memory solution with high endurance and long data retention.
  • Data Protection: Hardware write protection prevents accidental data corruption.

Additional Details:

The GT25C02-2ZLI-TR features a hardware write protect function that can be enabled to prevent accidental modification of the memory contents. The device is available in industry-standard packages for easy assembly. The 2ZLI-TR suffix indicates the specific package type, temperature range, and tape and reel packaging. Consult the manufacturer's datasheet for detailed electrical characteristics, timing specifications, and application notes.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Others
Lowest to $0.3269
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess