EN
  • EN
  • DE

GT24C64AH-2CSLI-TR

Part No GT24C64AH-2CSLI-TR
Manufacturer Giantec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Giantec
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824446-GT24C64AH-2CSLI-TR
Ultra Librarian 3D Model Ultra Librarian GT24C64AH-2CSLI-TR CAD Model

Description

The GT24C64AH-2CSLI-TR is a 64 Kbit (8K x 8) CMOS Serial EEPROM manufactured by Giantec. It communicates using the industry-standard 2-wire I2C serial interface, allowing for easy integration with a wide range of microcontrollers and other I2C-compatible devices. This device is commonly used for storing small amounts of non-volatile data, such as configuration settings, user preferences, and calibration parameters, in applications across various industries.

Applications:

  • Consumer Electronics (e.g., Set-top boxes, TVs, Audio equipment)
  • Industrial Control Systems (e.g., PLCs, Sensors, Data loggers)
  • Automotive Electronics (e.g., Car radios, Instrument clusters)
  • Medical Devices (e.g., Hearing aids, Glucose meters)
  • Security Systems (e.g., Alarm panels, Access control systems)

Features:

  • 64 Kbit (8K x 8) memory organization
  • Standard 2-wire I2C serial interface
  • Wide operating voltage range: 1.7V to 5.5V
  • Low power consumption
  • Schmitt trigger, filtered inputs for noise suppression
  • Page write mode (up to 32 bytes)
  • Write protect pin for hardware data protection
  • High reliability with 1,000,000 erase/write cycles endurance
  • Data retention: 100 years
  • Available in SOP8 and TSSOP8 packages
  • RoHS compliant

Benefits:

  • Simple Integration: The I2C interface simplifies the connection to microcontrollers and other I2C devices.
  • Low Power Operation: Suitable for battery-powered applications and energy-efficient designs.
  • Reliable Data Storage: Provides robust non-volatile storage with high endurance and long data retention.
  • Flexible Voltage Range: Compatible with a wide range of supply voltages.
  • Data Protection: The write protect pin prevents accidental data corruption.

Additional Details:

The GT24C64AH-2CSLI-TR supports both byte and page write operations. The page write mode allows writing up to 32 bytes in a single operation, improving write throughput. The device also features a write protect pin to safeguard data from accidental modification. The 'AH' in the part number likely indicates a specific revision or feature enhancement. The 2CSLI-TR designation specifies the package type, temperature grade, and packaging method. Refer to the manufacturer's datasheet for detailed electrical characteristics and timing specifications.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,465 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess