EN
  • EN
  • DE

GT24C04A-2ZLI-TR

Part No GT24C04A-2ZLI-TR
Manufacturer Giantec
Catalog Custom Parts (E - I)
Description EEPROM Serial-2Wire 4K-bit 512 x 8 1.8V/2.5V/3.3V/5V 8-Pin TSSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1122911-GT24C04A-2ZLI-TR
Categories Custom Parts
Manufacturer Giantec
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GT24C04A-2ZLI-TR CAD Model

Description

The GT24C04A-2ZLI-TR is a 4K-bit (512 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Giantec Semiconductor. EEPROMs are non-volatile memory devices that can be electrically erased and reprogrammed, offering a flexible solution for storing configuration data, serial numbers, calibration parameters, and other small amounts of persistent data in electronic systems. The "-TR" suffix often indicates a tape and reel packaging for automated assembly.

Applications:

  • Storing configuration data in embedded systems.
  • Storing serial numbers and identification information.
  • Storing calibration parameters for sensors and other devices.
  • Storing user preferences in consumer electronics.
  • Data logging.

Features:

  • 4K-bit (512 x 8) memory capacity.
  • I2C serial interface for easy communication with microcontrollers.
  • Low voltage operation (typically 1.8V to 5.5V).
  • Low power consumption.
  • Write protect feature to prevent accidental data corruption.
  • Self-timed write cycle.

Benefits:

  • Non-volatile storage, data is retained even when power is removed.
  • Easy to interface with microcontrollers using the I2C protocol.
  • Low power consumption makes it suitable for battery-powered applications.
  • Small package size for space-constrained designs.
  • Reliable data storage.

Technical Specifications:

  • Memory Size: 4K-bit (512 x 8)
  • Interface: I2C Serial Interface
  • Operating Voltage: 1.8V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Write Cycle Time: Typically 5ms
  • Write Endurance: 1,000,000 write cycles per byte
  • Data Retention: 100 years
  • Package: SOIC-8, TSSOP-8, or other small surface-mount packages
  • Clock Frequency: Up to 400 kHz (Standard Mode I2C)

The GT24C04A-2ZLI-TR EEPROM provides a reliable and cost-effective solution for storing small amounts of non-volatile data in a wide range of electronic applications. Its I2C interface and low power consumption make it an ideal choice for embedded systems and portable devices.

You May Also Be Interested in

Rochester Electronics
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3457 $58.7690
410+ $0.2837 $116.3170
635+ $0.2749 $174.5615
870+ $0.2660 $231.4200
1,125+ $0.2571 $289.2375
1,505+ $0.2305 $346.9025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,560 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess