Products specifications Report Issue?

Reference Date Code 06+
Reference case QFP
Manufacturer Genesys
Win Source Part Number 753344-GL880S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GL880S CAD Model

Description

The Genesys Logic GL880S is a USB 2.0 hub controller IC (Integrated Circuit). It provides multiple USB ports from a single USB connection, allowing users to connect more USB devices to their computers or other host devices. This hub controller is commonly used in USB hubs, docking stations, and other USB port expansion devices.

Applications:

  • USB Hubs
  • Docking Stations
  • USB Port Expanders
  • Embedded Systems
  • Consumer Electronics

Features:

  • USB 2.0 Compliant: Fully compliant with the USB 2.0 specification, supporting high-speed (480Mbps), full-speed (12Mbps), and low-speed (1.5Mbps) data transfer rates.
  • 4 Downstream Ports: Typically provides four downstream USB ports for connecting USB devices.
  • Integrated Transaction Translator: Includes an integrated transaction translator for seamless communication between high-speed and full/low-speed devices.
  • Over-Current Protection: Features over-current protection on each downstream port to prevent damage from excessive current draw.
  • Self-Powered and Bus-Powered Modes: Supports both self-powered (external power supply) and bus-powered (powered by the USB host) modes of operation.
  • Low Power Consumption: Designed for low power consumption to minimize energy usage.

Benefits:

  • Expanded USB Connectivity: Allows users to connect more USB devices to their computers or other host devices.
  • High-Speed Data Transfer: Supports high-speed data transfer rates for fast and efficient data communication.
  • Backward Compatibility: Compatible with USB 1.1 devices, ensuring compatibility with older USB devices.
  • Port Protection: Over-current protection safeguards connected devices from damage.
  • Flexible Power Options: Supports both self-powered and bus-powered modes for versatile application.
  • Energy Efficiency: Low power consumption reduces energy usage and heat generation.

Additional Details:

The Genesys Logic GL880S USB 2.0 hub controller is a versatile and reliable solution for expanding USB connectivity. It is commonly used in a wide range of applications, from simple USB hubs to complex docking stations. The integrated transaction translator ensures smooth communication between different speed devices. Always consult the official Genesys Logic datasheet for precise electrical characteristics, pin configurations, and application guidelines. The datasheet will provide detailed information on the controller's operating modes, power management features, and recommended circuit designs.

You May Also Be Interested in

Sipex Corporation
Programmable RS-232/RS-485 Transceiver
Lowest to $48.8955
ECAD model for SP331ET
STMicroelectronics
EIGHT DARLINGTON ARRAYS | IC ARRAYS EIGHT DARL 18-DIP
Need more? Email Us
ECAD model for ULQ2801A
Microchip Technology
50mA, 100mA and 150mA CMOS LDOs with Shutdown and ERROR Output
Lowest to $5.3089
ECAD model for TC1055-3.0VCT
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP213EHCT
Vishay
Fast Infrared Transceiver Module (FIR, 4 Mbit/s) for 2.4 V to 3.6 V Operation | TXRX IRDA 4MBIT 2.5MM TOP 8-SMD
Lowest to $1.4773
ECAD model for TFDU6300-TT3
Texas Instruments
MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $36.6648
ECAD model for SNJ54121J
Texas Instruments
Tiva Microcontroller | IC MCU 32BIT 256KB FLASH 64LQFP
Lowest to $22.3120
ECAD model for TM4C123GH6PMT7
THine Electronics, Inc.
LVDS 24Bit COLOR HOST-LCD PANEL INTERFACE RECEIVER (Rising Edge Clock)
Lowest to $10.3854
ECAD model for THC63LVDR84B
Sipex Corporation
Micro Power Boost Regulator Series White LED Driver
Need more? Email Us
ECAD model for SP6690EK1/TR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention