The GL850G is a USB 2.0 Hub Controller from Genesys Logic, designed to provide cost-effective and high-performance USB connectivity solutions. This chip complies with USB 2.0 specifications, supporting high-speed (480Mbps), full-speed (12Mbps), and low-speed (1.5Mbps) data transfer rates. It offers excellent compatibility and reliability, making it suitable for a wide range of USB hub applications. It supports up to 4 downstream ports.
Applications:
- Standalone USB Hubs
- USB Hubs integrated into PC motherboards
- Docking Stations
- USB Hubs integrated into monitors
- Embedded Systems requiring USB connectivity
Features:
- Compliant with USB 2.0 specifications
- Supports High-Speed (480Mbps), Full-Speed (12Mbps), and Low-Speed (1.5Mbps) data transfer
- Integrated USB Transceivers
- Supports up to 4 downstream ports
- Individual or ganged power control and over-current detection for downstream ports
- Available in various package options
Benefits:
- Cost-effective USB Hub solution
- High-performance data transfer rates
- Excellent compatibility with USB devices
- Simplified design with integrated transceivers
- Flexible power management options
Additional Details:
The GL850G features integrated USB transceivers and supports individual or ganged power control for downstream ports. It provides over-current detection to protect the hub and connected devices from damage. The GL850G is available in various package options to suit different application requirements. It also supports bus-powered and self-powered modes. The GL850G is widely used in a variety of USB hub products, providing reliable and efficient USB connectivity.