Products specifications Report Issue?

Reference Date Code 1352+
Reference case TSSOP20
Manufacturer Genesys
Win Source Part Number 718416-GL823F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GL823F CAD Model

Description

The Genesys Logic GL823F is a high-performance USB 2.0 card reader controller. It's designed to support various memory card formats, making it suitable for a wide array of applications requiring data transfer between memory cards and a host system.

Applications

  • USB Card Readers: The GL823F is primarily used in manufacturing USB card readers, both internal and external.
  • Embedded Systems: It can be integrated into embedded systems requiring memory card access.
  • Mobile Devices: It's found in some mobile devices to enable memory card reading capabilities.
  • Industrial Applications: The chip is suitable for industrial applications needing robust data logging and transfer solutions.

Features

  • USB 2.0 High-Speed: Supports high-speed data transfer rates up to 480Mbps.
  • Multi-Card Support: Compatible with various memory card formats including SD, SDHC, miniSD, microSD (T-Flash), MMC, RS-MMC, and MS/MS PRO/MS Duo.
  • Integrated Hardware Engine: Includes a hardware engine for efficient data transfer and protocol handling.
  • Low Power Consumption: Designed for low power operation, making it suitable for portable devices.
  • Customizable Settings: Supports customization options to tailor the controller to specific application requirements.
  • Compliant with USB Specification: Meets USB 2.0 and USB 1.1 specifications.

Benefits

  • Fast Data Transfer: Enables rapid transfer of data between memory cards and host systems.
  • Wide Compatibility: Supports numerous memory card formats, offering versatility in application.
  • Ease of Integration: Simplifies integration into various systems due to its standard USB interface.
  • Reliable Performance: Provides stable and reliable performance in demanding environments.
  • Cost-Effective Solution: Offers a cost-effective solution for adding memory card reading capabilities.

Additional Details

The GL823F typically operates within a voltage range of 3.3V for I/O and core power, although variations might exist based on specific implementations. It comes in various package types, commonly QFN, to facilitate space-saving design. It features an internal clock source, reducing the need for external components, and supports both bus-powered and self-powered configurations. Furthermore, the device complies with various industry standards like RoHS, ensuring environmental compliance. Specific operating temperature ranges are typically specified in the datasheet, allowing its use in different thermal environments. The device is designed for mass storage applications where the fast and reliable transfer of data to and from different memory cards is required.

You May Also Be Interested in

Tyco Electronics
GaAs MMIC VSAT Power Amplifier, 2W 6.40 - 7.025 GHz
Need more? Email Us
ECAD model for AM42-0039
Toshiba Semiconductor and Storage
2SD1548
Need more? Email Us
ECAD model for 2SD1548
Analog Devices Inc.
Supervisory Circuits with Watchdog and Manual Reset in 5-Lead SC70 and SOT-23
Need more? Email Us
ECAD model for ADM825LYRT-R7
Hitachi, Ltd
Silicon NPN Triple Diffused
Need more? Email Us
ECAD model for 2SD970
Advanced Power Electronics Corp.
Fast Switching Characteristic
Need more? Email Us
ECAD model for AP4800GEM
Sanken
TRANS NPN 800V 5A TO3PF
Need more? Email Us
ECAD model for 2SC4300
OEN India Limited
MINIATURE MULTITURN CERMET TRIMMERS
Need more? Email Us
ECAD model for 3296W-202
Analog Devices Inc.
High Accuracy, Ultralow I Low Dropout Regulator
Lowest to $2.7400
ECAD model for ADP3338AKCZ-2.85R7
Analog Devices Inc.
High Speed 12-Bit Monolithic D/A Converters
Lowest to $28.2380
ECAD model for AD565ASD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7321 $65.8890
220+ $0.6002 $132.0440
335+ $0.5822 $195.0370
460+ $0.5627 $258.8420
595+ $0.5447 $324.0965
800+ $0.4876 $390.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,320 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention