Products specifications Report Issue?

Manufacturer General Semiconductor
Win Source Part Number 1276997-UGB18DCT
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UGB18DCT CAD Model

Description

The UGB18DCT is a Dual Common Cathode Ultrafast Rectifier from General Semiconductor. It's designed for high-efficiency rectification in power supplies and other high-frequency applications. This device features ultrafast reverse recovery time, low forward voltage drop, and high surge current capability, making it suitable for demanding power conversion tasks.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used in the secondary side rectification of SMPS.
  • Power Factor Correction (PFC): Employed in PFC circuits for efficient rectification.
  • DC-DC Converters: Suitable for various DC-DC conversion topologies.
  • Freewheeling Diodes: Used as freewheeling diodes in inductive loads.
  • High-Frequency Inverters: Employed in high-frequency inverter circuits.

Features:

  • Ultrafast Reverse Recovery Time: Minimizes switching losses and EMI.
  • Low Forward Voltage Drop: Reduces conduction losses.
  • High Surge Current Capability: Withstands high surge currents.
  • High Reliability: Designed for reliable operation in demanding environments.
  • Dual Common Cathode Configuration: Provides two diodes in a single package with a common cathode.
  • Lead Free Finish/RoHS Compliant

Benefits:

  • High Efficiency: Ultrafast recovery and low forward voltage drop contribute to high overall efficiency.
  • Reduced EMI: Ultrafast recovery minimizes electromagnetic interference.
  • Increased Reliability: High surge current capability enhances device reliability.
  • Simplified Design: Dual diode configuration simplifies circuit design.
  • Improved Thermal Performance: Lower power losses lead to lower operating temperatures.

Additional Details:

The UGB18DCT has a reverse voltage (VR) rating of usually 200V or higher and a forward current (IF) rating of 9A per diode (18A total). It is typically available in a TO-220 or similar through-hole package. The ultrafast reverse recovery time is crucial for minimizing switching losses in high-frequency applications. Proper heat sinking is essential for achieving the full performance and reliability of the UGB18DCT. Datasheets from General Semiconductor provide detailed specifications, application notes, and thermal resistance information. The common cathode configuration is useful in bridge rectifier circuits or other applications where a common cathode connection is required.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to $1.5553
ECAD model for SN74LVTH373NSR
Texas Instruments
Tiva Microcontroller | IC MCU 32BIT 256KB FLASH 64LQFP
Lowest to $22.3120
ECAD model for TM4C123GH6PMT7
Sipex Corporation
Micro Power Boost Regulator Series White LED Driver
Need more? Email Us
ECAD model for SP6690EK1/TR
Vishay
Fast Infrared Transceiver Module (FIR, 4 Mbit/s) for 2.4 V to 3.6 V Operation | TXRX IRDA 4MBIT 2.5MM TOP 8-SMD
Lowest to $1.4773
ECAD model for TFDU6300-TT3
Torex Semiconductor Ltd
High Speed LDO Regulators Low ESR Cap Compatible Output On/Off Control
Need more? Email Us
ECAD model for XC6209D302MR
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP213EHCT
Fuji Electric
Low IR Schottky barrier diode
Lowest to $0.3661
ECAD model for YA868C06R
THine Electronics, Inc.
LVDS 24Bit COLOR HOST-LCD PANEL INTERFACE RECEIVER (Rising Edge Clock)
Lowest to $10.3854
ECAD model for THC63LVDR84B
Taiwan Semiconductor
300mA Low Noise LDO Voltage Regulator with Enable
Need more? Email Us
ECAD model for TS5215CS

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention