EN
  • EN
  • DE

MMSZ4694

Part No MMSZ4694
Manufacturer General Semiconductor
Catalog Diodes - Zener - Single
Description ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer General Semiconductor
Win Source Part Number 1225462-MMSZ4694
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ4694 CAD Model

Description

The MMSZ4694 is a surface-mount Zener diode manufactured by General Semiconductor. Designed to provide precise voltage regulation and overvoltage protection, this component is frequently used in a variety of electronic applications. Its ability to maintain a stable voltage when operating in the reverse breakdown region makes it a valuable component in circuit design.

Applications:

  • Voltage Regulation: Provides stable voltage levels in power supplies and other circuits.
  • Overvoltage Protection: Protects sensitive circuit components from damaging voltage surges and transients.
  • Clipping Circuits: Limits the voltage of a signal to a specific level, preventing damage to downstream components.
  • Voltage Shifting: Used to shift voltage levels in electronic circuits.
  • Parameter Calibration: Can serve as a reference in circuits that require precise voltage references.

Features:

  • Precise Zener Voltage: Delivers a well-defined and stable breakdown voltage.
  • Low Leakage Current: Minimizes current leakage when the diode is reverse biased.
  • Surface Mount Package: Facilitates easy and efficient automated PCB assembly.
  • High Surge Capability: Capable of withstanding transient voltage surges without sustaining damage.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits:

  • Stable Voltage Supply: Ensures a consistent and reliable voltage source for critical circuit components.
  • Reliable Overvoltage Protection: Safeguards sensitive electronics from damage due to voltage spikes.
  • Simplified Circuit Design: Provides a straightforward and effective solution for voltage regulation.
  • Compact Design: Small form factor enables high-density circuit layouts.
  • Environmentally Responsible: RoHS compliance ensures minimal environmental impact.

Additional Details:

The MMSZ4694 has a Zener voltage of typically 10V (check the exact datasheet for tolerances) and is available in a SOD-123 package. It's crucial to refer to the product datasheet for specific parameters such as power dissipation, forward voltage, and operating temperature range to ensure optimal performance within the application. It's often employed in applications needing a reliable 10V reference or protection mechanism.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2,910+ $0.0172 $50.0520
7,045+ $0.0142 $100.0390
10,950+ $0.0137 $150.0150
15,040+ $0.0133 $200.0320
19,535+ $0.0128 $250.0480
26,090+ $0.0115 $300.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 512,000 pieces
MOQ: 2910 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess