The BZX384-C33 is a Zener diode manufactured by General Semiconductor. It's designed to provide voltage regulation and overvoltage protection in various electronic circuits. As a Zener diode, it maintains a stable voltage across its terminals when the reverse voltage exceeds its Zener voltage.
Applications:
- Voltage regulation
- Overvoltage protection
- Clipping circuits
- Transient voltage suppression
- Reference voltage generation
Features:
- Zener voltage of 33V
- Small SOD-323 package
- Low leakage current
- High surge current capability
Benefits:
- Precise voltage regulation: Maintains a stable voltage output under varying load conditions.
- Effective overvoltage protection: Protects sensitive components from voltage spikes.
- Compact design: Small package allows for integration into space-constrained applications.
- Reliable performance: Designed for stable and consistent operation.
Additional Details:
The BZX384-C33 Zener diode has a Zener voltage (VZ) of 33V with a specified tolerance. It is available in a SOD-323 surface-mount package. The diode is commonly used in power supplies, telecommunications equipment, and consumer electronics for protection and regulation purposes. It provides a cost-effective solution for ensuring the stability and reliability of electronic circuits by clamping the voltage at a predetermined level.
Note: This part is marked as END-OF-LIFE. Please check for availability and consider alternative parts for new designs.