EN
  • EN
  • DE

C3192

Part No C3192
Manufacturer General Cable/Carol Brand
Catalog END - OF - LIFE
Description 6C 18 7/26 BC FLEX PVDF TYPE CL2P / CMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer General Cable/Carol Brand
Win Source Part Number 1158422-C3192
Manufacturer Homepage www.generalcable.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C3192 CAD Model

Description

The General Cable/Carol Brand C3192 is a type of electrical cable designed for a variety of applications. Carol Brand is known for producing reliable and durable cables that meet industry standards.

Applications

  • Power distribution: The C3192 can be used for power distribution in residential, commercial, and industrial settings.
  • Control circuits: It is suitable for control circuits where signal transmission is required.
  • Wiring appliances: The cable is appropriate for wiring various appliances and equipment.
  • Machine wiring: Can be used for wiring within machinery and equipment.
  • Internal wiring of electronic equipment: Suitable for internal wiring of electronic and electrical devices.

Features

  • PVC Insulation: Provides excellent protection against abrasion, moisture, and chemicals.
  • Stranded Copper Conductors: Offers flexibility and good conductivity.
  • Variety of gauges: Available in various gauges to suit different current carrying capacity requirements.
  • Color-coded insulation: Simplifies installation and maintenance by allowing easy identification of wires.
  • Durable Jacket: Designed to withstand physical stress and environmental factors.

Benefits

  • Reliable Performance: Ensures consistent and dependable electrical connections.
  • Long Service Life: Resistant to wear and tear, reducing the need for frequent replacements.
  • Easy Installation: Flexible and easy to handle, simplifying the wiring process.
  • Enhanced Safety: High-quality insulation minimizes the risk of electrical hazards.
  • Cost-Effective: Provides a balance of performance, durability, and affordability.

Additional Details

The C3192 cable typically features stranded copper conductors for enhanced flexibility and conductivity. The PVC insulation provides protection against moisture, abrasion, and chemicals. The cable is available in various gauges and configurations to meet different application requirements. It's often used in environments where durability and reliability are essential. Specific voltage and temperature ratings will vary depending on the exact specifications of the C3192 cable being used.

You May Also Be Interested in

BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess