EN
  • EN
  • DE

APM32F103VBT6

Part No APM32F103VBT6
Manufacturer Geehy
Catalog OEM Parts (A - B)
Description APM32F103VBT6 Geehy / Apex Semi Microcontroller MCU Arm Cortex M3 96MHz 128 Flash 20 SRAM 80 I/O 2~3.6V LQFP100
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967110-APM32F103VBT6
Categories OEM Parts(A-B)
Manufacturer Geehy
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APM32F103VBT6 CAD Model

Description

The APM32F103VBT6 is a microcontroller from Geehy Semiconductor, featuring an ARM Cortex-M3 core. This MCU is designed to provide a high level of performance and integration for a wide range of applications. Its features make it suitable for applications requiring significant processing power, memory, and a variety of peripheral interfaces.

Applications

  • Industrial automation
  • Motor control
  • Home appliances
  • Medical equipment
  • Automotive electronics

Features

  • ARM Cortex-M3 core
  • Operating frequency up to 72 MHz
  • 128 KB Flash memory
  • 20 KB SRAM
  • Multiple timers, including advanced PWM timers
  • Communication interfaces: USART, SPI, I2C, CAN
  • ADC (Analog-to-Digital Converter) and DAC (Digital-to-Analog Converter)
  • USB interface
  • GPIO (General Purpose Input/Output) pins

Benefits

  • High performance for demanding applications.
  • Versatile communication interfaces for connectivity.
  • Integrated ADC and DAC for analog signal processing.
  • USB interface for easy connection to PCs and other devices.
  • Wide operating temperature range for industrial environments.

Technical Specifications

  • Core: ARM Cortex-M3
  • Flash Memory: 128 KB
  • SRAM: 20 KB
  • Operating Voltage: 2.0V to 3.6V
  • Clock Speed: Up to 72 MHz
  • Timers: Multiple 16-bit and 32-bit timers
  • Communication Interfaces: USART, SPI, I2C, CAN, USB
  • ADC: 12-bit ADC
  • DAC: 12-bit DAC
  • GPIO: Up to 80 GPIO pins
  • Package: LQFP100
  • Operating Temperature: -40°C to +85°C

The APM32F103VBT6 microcontroller offers a robust set of features for diverse embedded applications. Its ARM Cortex-M3 core provides substantial processing power, while its comprehensive peripheral set allows for versatile connectivity and control. This makes it suitable for applications in industrial, automotive, and consumer sectors where performance, integration, and reliability are essential.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Allegro MicroSystems, LLC
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3876 $55.5040
90+ $1.1386 $102.4740
140+ $1.1030 $154.4200
190+ $1.0674 $202.8060
245+ $1.0319 $252.8155
325+ $0.9251 $300.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,460 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess