The APM32F030K6T6 is a microcontroller based on the ARM Cortex-M0+ core manufactured by Geehy Semiconductor. It is designed for a wide range of embedded applications requiring low power consumption and efficient processing.
Applications
- Motor control
- Home automation
- Industrial control
- Consumer electronics
- IoT devices
- Wearable electronics
Features
- ARM Cortex-M0+ core
- Operating frequency up to 48 MHz
- 32 KB Flash memory
- 4 KB SRAM
- 18 GPIO pins
- 12-bit ADC
- Timers (up to 3)
- USART, SPI, I2C interfaces
- Low-power modes
- Package: TSSOP20
Benefits
- Provides efficient processing power for a variety of embedded applications.
- Reduces power consumption, extending battery life in portable devices.
- Offers flexibility in interfacing with various peripherals through its multiple communication interfaces.
- Simplifies system design with its integrated ADC and timers.
- Enables compact designs with its small TSSOP20 package.
Additional Details
The APM32F030K6T6 microcontroller operates at a voltage range of 2.0V to 3.6V. It features a 12-bit ADC with multiple channels, allowing for precise analog signal measurement. The timers can be used for various functions, including PWM generation, input capture, and general-purpose timing. The USART, SPI, and I2C interfaces enable communication with various external devices, such as sensors, displays, and memory chips. The low-power modes minimize power consumption in idle states. The operating temperature range is typically -40°C to +85°C. Development tools and software libraries are available to support rapid development and deployment of applications. The bootloader allows for easy firmware updates.