EN
  • EN
  • DE

MEM2061-01-188-00-A

Part No MEM2061-01-188-00-A
Manufacturer GCT
Catalog Memory Connectors - PC Card Sockets
Description MICRO SD PUSH PUSH, CLOSED, SMT,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202763-MEM2061-01-188-00-A
Win Source Part Number Cross
Manufacturer GCT
Category Connectors, Interconnects Memory Connectors PC Card Sockets
Series MEM2061
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Card Type Secure Digital - microSD™
Number of Positions 10 (8 + 2)
Connector Type Connector and Ejector
Insertion, Removal Method Push In, Push Out
Ultra Librarian 3D Model Ultra Librarian MEM2061-01-188-00-A CAD Model

Description

The MEM2061 series PC card socket is a connector manufactured by GCT.

  • Category: Connectors and interconnects, memory connectors
  • Card Type: Secure digital - microSD™
  • Positions: 10 (8 for card, 2 for ejector)
  • Packaging: Tape & reel (TR), cut tape (CT), and Digi-Reel™
  • Insertion/Removal Method: Push in and push out
  • Status: Active
  • Manufacturer: GCT

You May Also Be Interested in

Molex, LLC
CONN SIM CARD PUSH-PULL R/A SMD
Lowest to $4.8914
Molex, LLC
6 Position Card Connector Micro SIM Surface Mount, Right Angle Gold
Need more? Email Us
Molex, LLC
CONN SIM CARD HINGED TYPE R/A
Lowest to $3.7309
Molex, LLC
CONN MICRO SD CARD HINGED TYPE
Lowest to $1.8676
Hirose Electric Co Ltd
microSD Card Connectors | CONN MICRO SD CARD PUSH-PULL
Lowest to $0.7841
AVX Corp/Kyocera Corp
MEMORY CARD CONNECTOR FOR MICROSIM CARD / MICROSIM CARD CONNECTOR SINGLE
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SD CARD PUSH-PULL R/A SMD
Need more? Email Us
Hirose Electric Co Ltd
CONN COMPACT FLASH CARD R/A SMD
Need more? Email Us
TE Connectivity
18 DEGREE MICRO-SD HEADER CONN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess