EN
  • EN
  • DE

MT40A2G16TBB-062E:F

Part No MT40A2G16TBB-062E:F
Manufacturer Micron Technology Inc.
Catalog DRAM
Description DDR4-3200 2Gx16 (32Gb)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1446486-MT40A2G16TBB-062E:F
Package Tray
Product Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR4
Memory Size 32Gbit
Memory Organization 2G x 16
Memory Interface Parallel
Clock Frequency 1.6GHz
Access Time 13.75ns
Voltage - Supply 1.14V ~ 1.26V
Operating Temperature 0°C ~ 95°C (TC)
Grade -
Mounting Type Surface Mount
Package / Case 96-TFBGA
Supplier Device Package 96-FBGA (7.5x13)
Ultra Librarian 3D Model Ultra Librarian MT40A2G16TBB-062E:F CAD Model

Description

The Micron MT40A2G16TBB-062E:F is a high-performance DDR4 DRAM module designed for advanced computing systems requiring high-speed data processing. With specifications of DDR4-3200 2Gx16 (32Gb), it provides a substantial 32 gigabits of storage capacity, coupled with a data transfer rate that can reach up to 3200 MT/s (MegaTransfers per second), enabling efficient handling of large datasets and improving overall system responsiveness. Its 2Gx16 configuration highlights its capability to offer wide data paths and high density, making it an ideal choice for both consumer and enterprise-grade applications such as gaming PCs, servers, and workstations. Manufactured by Micron, a globally recognized leader in memory and storage solutions, this module is engineered for reliability and performance, featuring advanced technologies to enhance signal integrity and reduce power consumption for energy-efficient operation. As part of Micron’s comprehensive DDR4 product lineup, the MT40A2G16TBB-062E:F delivers excellent compatibility with a wide range of hardware, ensuring a smooth and stable experience in demanding computing environments.

You May Also Be Interested in

Alliance Memory, Inc.
DDR1 128MB 2M X 32 200MHz COMMERCIAL TEMP
Lowest to $5.7156
Alliance Memory, Inc.
SD 8Mx16 PC166 200MHz Commercial Temp Tape and Reel
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD-166 4Mx16-6 Low Pw Pb-Free Ind
Need more? Email Us
Alliance Memory, Inc.
SDRAM 64-Mb (2 Mx32) 166MHz Commercial temp
Need more? Email Us
Etron Technology
SD 8Mx16-6
Lowest to $48.2626
ISSI, Integrated Silicon Solution Inc
SDRAM 1Mx16 PC166
Need more? Email Us
Alliance Memory, Inc.
LPDDR 512Mb SDRAM 32M X 16 Commercial Temp
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 4Mx32 PC143
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 4Mx32 PC133
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $236.8000 $236.8000
2+ $227.5500 $455.1000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess