EN
  • EN
  • DE

GS2011MIPS

Part No GS2011MIPS
Manufacturer GainSpan Corporation
Catalog RF Receivers
Description GS2011M Series 2.4 GHz 15 dBm 3.6V 37 pin b/g/n Wi-Fi module w/PCB Trace Antenna
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Module
Data Rate 72 Mbps
Frequency 2.4 GHz
Interface I2C, SDIO, SPI, UART
Lead Free Lead Free
Max Operating Temperature 85 °C
Memory Size 2 MB
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 37
RoHS Compliant
Sensitivity (dBm) -91 dBm
Win Source Part Number 1175820-GS2011MIPS
Categories RF Receivers
Manufacturer GainSpan Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GS2011MIPS CAD Model

Description

The GS2011MIPS is a 2.4 GHz RF receiver module from GainSpan Corporation. GS2011MIPS from GainSpan Corporation.

  • Frequency: 2.4 GHz
  • Type: RF Receiver Module
  • Data Rate: 72 Mbps
  • Memory Size: 2 MB
  • Interface: I2C, SDIO, SPI, and UART
  • Number of Pins: 37
  • Sensitivity: -91 dBm
  • Operating Temperature: -40°C to 85°C
  • Lead-Free: Yes
  • RoHS Compliant: Yes

You May Also Be Interested in

Maxim Integrated
IC RF RECEIVER 9WLP
Lowest to $0.9654
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
GainSpan Corporation
GS1011M Series 2.4 - 2.497 GHz 18 dbm Wi-F Module w/ External Antenna (u.FL)
Lowest to $93.2331
Telit
Rx Txrx Mod Wifi Trace Ant SMD
Need more? Email Us
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Maxim Integrated
HIGH ACCURACY FAST RESPONSE SURG / - RF Receiver
Lowest to $7.2199
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.6668 $102.6668
2+ $99.4594 $198.9188
3+ $96.2508 $288.7524
4+ $93.0422 $372.1688
5+ $83.4176 $417.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 424 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess