EN
  • EN
  • DE

VE-5HS5-K

Part No VE-5HS5-K
Manufacturer Fujitsu Electronics America, Inc.
Catalog Electronic Wholesale
Description POWER RELAY 1 POLE-5 A (MEDIUM LOAD CONTROL)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1279155-VE-5HS5-K
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VE-5HS5-K CAD Model

Description

The VE-5HS5-K is a DC-DC converter module manufactured by Fujitsu Electronics America, Inc. These converters are designed to efficiently convert a DC voltage from one level to another. They are commonly used in a wide range of electronic devices and systems to provide the necessary power rails for various components.

Applications

  • Industrial Automation: Providing power to sensors, actuators, and control systems.
  • Telecommunications Equipment: Powering network devices, routers, and switches.
  • Medical Devices: Supplying isolated power to sensitive medical equipment.
  • Transportation Systems: Powering electronic components in vehicles, trains, and aircraft.
  • Renewable Energy Systems: Converting voltage levels in solar and wind power inverters.

Features

  • High Efficiency: Converts DC voltage with minimal power loss.
  • Wide Input Voltage Range: Accepts a broad range of input voltages.
  • Isolated Output: Provides electrical isolation between input and output.
  • Overvoltage and Overcurrent Protection: Protects the converter and connected circuits from damage.
  • Compact Size: Designed for space-constrained applications.

Benefits

  • Stable Power Supply: Provides a consistent and regulated output voltage.
  • Reduced Power Consumption: High efficiency minimizes energy waste.
  • Enhanced Safety: Isolation protects against electrical shock and ground loops.
  • Reliable Operation: Protection features prevent damage from overvoltage and overcurrent conditions.
  • Easy Integration: Compact size simplifies installation in various systems.

Additional Details

The VE-5HS5-K DC-DC converter module typically includes features such as remote on/off control, output voltage adjustment, and status indicators. The specific specifications, such as the input voltage range, output voltage, output current, and isolation voltage, should be carefully considered when selecting the converter for a particular application. Proper heat sinking or cooling may be required if the converter is operated at high loads or ambient temperatures to ensure reliable performance.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess