EN
  • EN
  • DE

PB38180ZU01A

Part No PB38180ZU01A
Manufacturer Fujitsu Electronics America, Inc.
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 268207-PB38180ZU01A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PB38180ZU01A CAD Model

Description

The Fujitsu PB38180ZU01A is a highly integrated power management IC (PMIC) designed for portable devices and battery-powered applications. This PMIC combines multiple functions, including voltage regulation, battery charging, and power monitoring, into a single chip. It is engineered to provide efficient power management, extending battery life and reducing the overall size and cost of the system. Its advanced features and compact design make it ideal for a wide range of applications, from smartphones to wearable devices.

Applications:

  • Smartphones: Power management for various internal components and battery charging.
  • Tablets: Efficient power distribution and battery charging for extended use.
  • Wearable devices: Optimized power management for smartwatches, fitness trackers, and other wearables.
  • Portable media players: Power supply and battery charging for audio and video playback devices.
  • Handheld gaming consoles: Power management for CPU, GPU, display, and battery charging.

Features:

  • Multiple voltage regulators: Provides various regulated voltage outputs for different system components.
  • Integrated battery charger: Supports various battery chemistries with optimized charging profiles.
  • Power monitoring and protection: Monitors voltage, current, and temperature for safe operation.
  • Low quiescent current: Minimizes power consumption in standby mode for longer battery life.
  • Compact package: Reduces PCB space requirements and enables smaller device designs.

Benefits:

  • Extended battery life: Efficient power management and low quiescent current maximize battery runtime.
  • Reduced system size and cost: Integration of multiple functions reduces component count and PCB size.
  • Improved system reliability: Comprehensive power monitoring and protection features ensure safe operation.
  • Simplified design: Integrated solution reduces design complexity and time-to-market.
  • Enhanced user experience: Optimized power management contributes to a smoother and more responsive user experience.

Additional Details:

The PB38180ZU01A typically comes in a small, surface-mount package for easy integration into compact devices. Key specifications include input voltage range, output voltage range, maximum output current, and operating temperature range. The PMIC also includes various protection features, such as over-voltage protection, over-current protection, and thermal shutdown. For detailed specifications, refer to the official Fujitsu datasheet for the PB38180ZU01A. Proper PCB layout and thermal management are crucial for optimizing the performance and reliability of this PMIC.

You May Also Be Interested in

NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
STMicroelectronics
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess