EN
  • EN
  • DE

ADP3830ARQZ

Part No ADP3830ARQZ
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 173342-ADP3830ARQZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3830ARQZ CAD Model

Description

ADP3830ARQZ Voltage Regulator IC by Analog Devices Inc.

The ADP3830ARQZ is a high-performance voltage regulator integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This regulator IC is a versatile and efficient solution for a wide range of power management applications.

Key Features:

  • Adjustable Output Voltage: The ADP3830ARQZ offers an adjustable output voltage feature, giving designers the flexibility to set the voltage to the desired level according to the specific needs of their application.
  • High Efficiency: With its advanced design, this voltage regulator provides high efficiency, which helps in reducing power loss and improving overall system performance.
  • Low Dropout: The low dropout (LDO) capability of the ADP3830ARQZ ensures that it can maintain a stable output voltage even when the input voltage is very close to the output voltage, making it ideal for battery-operated devices.
  • Thermal Protection: The device includes thermal protection features that prevent overheating, thereby enhancing the reliability and longevity of both the IC and the system it is used in.
  • Package: The ADP3830ARQZ comes in a QSOP package, which is known for its small footprint and suitability for space-constrained applications.
  • Stable with Low ESR Capacitors: The regulator is designed to be stable with low equivalent series resistance (ESR) capacitors, which can improve the performance and stability of the power supply circuit.

Applications:

The versatility of the ADP3830ARQZ makes it an excellent choice for a variety of applications, including:

  • Portable and battery-powered devices
  • Microprocessor/DSP/FPGA power supplies
  • Data storage systems
  • Networking and communication equipment
  • Industrial and medical equipment

With its combination of features, the ADP3830ARQZ from Analog Devices Inc. is engineered to meet the stringent requirements of modern electronic devices, offering a reliable and efficient power management solution that enhances system performance and durability.

You May Also Be Interested in

Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
Huashuo Semiconductor
P-Channel 30V 14A 1.5W Surface Mount SOP-8
Lowest to $0.2552
Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241
EPCOS (TDK)
Need more? Email Us
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess