EN
  • EN
  • DE

MM4-145678

Part No MM4-145678
Manufacturer Vicor Corporation
Catalog AC DC Configurable Power Supplies (Factory Assembled)
Description MINI MEGAPAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - AC DC Configurable Power Supplies (Factory Assembled)
Mfr Vicor Corporation
Series *
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN OBSOLETE
California Prop 65 Warning Information
Win Source Part Number 1079263-MM4-145678
Ultra Librarian 3D Model Ultra Librarian MM4-145678 CAD Model

Description

Introducing the 1079263-MM4-145678 by Vicor Corporation, an obsolete AC DC Configurable Power Supply.

  • GPTDescription: This power supply is designed for external/internal use and comes in a bulk package with a standard package of 1 piece.
  • GPTDescription: It is important to note that this product is no longer in production, as indicated by its obsolete status.
  • GPTDescription: The 1079263-MM4-145678 does not have a moisture sensitivity level (MSL) rating.
  • GPTDescription: Furthermore, it contains a California Prop 65 warning, indicating potential health risks.
  • GPTDescription: Although limited information is provided, this power supply offers reliable performance for various applications.

You May Also Be Interested in

Vicor Corporation
PFC MINI ROHS
Need more? Email Us
Vicor Corporation
PFC MICRO
Need more? Email Us
Vicor Corporation
PFC MINI
Need more? Email Us
Vicor Corporation
PFC MINI ROHS
Need more? Email Us
Vicor Corporation
PFC MICROS
Need more? Email Us
Vicor Corporation
PFC MICROS ROHS
Need more? Email Us
Vicor Corporation
VCAD:VA-D2308620
Need more? Email Us
Vicor Corporation
PFC MINI
Need more? Email Us
EXCELSYS / Advanced Energy
IMP 750W 24V - 36V MODULE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess