EN
  • EN
  • DE

MB95F856KPF-G-SNE2

Part No MB95F856KPF-G-SNE2
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Description MB95 36K SOP24 85°C RoHSconf
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076296-MB95F856KPF-G-SNE2
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB95F856KPF-G-SNE2 CAD Model

Description

The MB95F856KPF-G-SNE2 is a microcontroller manufactured by Fujitsu Electronics America, Inc. This microcontroller is part of the F²MC-8FX family, known for its balance of performance and low-power operation, making it suitable for diverse embedded applications.

Applications

  • Home appliances: Used in washing machines, refrigerators, and air conditioners for intelligent control.
  • Office automation equipment: Integrated into printers, scanners, and copiers for efficient task management.
  • Healthcare devices: Found in medical instruments and monitoring equipment for precise data acquisition and processing.
  • Security systems: Enables robust control and monitoring in alarm systems and access control devices.
  • Industrial control: Used in factory automation systems, robotics, and process control equipment.

Features

  • F²MC-8FX CPU core: Provides efficient instruction execution and high-speed processing.
  • On-chip flash memory: Offers ample storage for program code and data.
  • On-chip RAM: Provides volatile memory for temporary data storage.
  • Timers and PWM channels: Enables precise timing control and pulse-width modulation for motor control and dimming applications.
  • Serial interfaces (UART, SPI, I2C): Facilitates communication with external devices and sensors.
  • Analog-to-digital converter (ADC): Allows for the conversion of analog signals into digital data.
  • Input/Output (I/O) ports: Provides connectivity for controlling external devices and reading sensor inputs.
  • Low-power modes: Reduces power consumption during idle periods for energy-efficient operation.

Benefits

  • Enhanced system performance: The efficient CPU and comprehensive peripheral set contribute to fast and responsive operation.
  • Reduced development costs: Integrated features and development tools simplify the design process.
  • Lower power consumption: Extends battery life in portable applications and reduces overall energy costs.
  • Improved system reliability: Robust design and manufacturing processes ensure dependable operation.
  • Flexible design options: The wide range of peripherals and memory sizes provides options for customizing the microcontroller to specific application requirements.

Additional Details

The MB95F856KPF-G-SNE2 microcontroller typically operates within a voltage range of 2.7V to 5.5V and a temperature range of -40°C to +85°C, making it suitable for use in a wide variety of environments. It incorporates a watchdog timer for system monitoring and reset functions, ensuring operational stability. The device is packaged in a specific format (e.g., QFP) with a set number of pins, influencing its integration into printed circuit boards.

You May Also Be Interested in

Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess