EN
  • EN
  • DE

MB95F334KPMC-ES-SNE2

Part No MB95F334KPMC-ES-SNE2
Manufacturer Fujitsu Electronics America, Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Manufacturer Fujitsu Electronics America, Inc.
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Win Source Part Number 754710-MB95F334KPMC-ES-SNE2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MB95F334KPMC-ES-SNE2 CAD Model

Description

The MB95F334KPMC-ES-SNE2 is a 8-bit microcontroller from Fujitsu's F²MC-8FX family. It's designed for embedded applications requiring a balance of performance, low power consumption, and integrated peripherals. This microcontroller offers a cost-effective solution for various control and automation tasks.

Applications:

  • Consumer electronics: Remote controls, home appliances, and other consumer devices.
  • Industrial control: Motor control, sensor monitoring, and process automation.
  • Automotive: Body control modules, lighting control, and dashboard systems.
  • Healthcare: Portable medical devices and monitoring equipment.
  • IoT devices: Smart sensors and connected devices.

Features:

  • F²MC-8FX CPU core: High-performance 8-bit CPU core for efficient code execution.
  • Flash memory: Integrated flash memory for program storage and data logging.
  • RAM: On-chip RAM for data storage and processing.
  • Timers: Multiple timers for precise timing and control.
  • UART: Universal Asynchronous Receiver/Transmitter for serial communication.
  • SPI: Serial Peripheral Interface for communication with peripheral devices.
  • I²C: Inter-Integrated Circuit for communication with I²C devices.
  • ADC: Analog-to-Digital Converter for converting analog signals to digital values.
  • PWM: Pulse Width Modulation for controlling analog devices.
  • Low-voltage detection: Detects low voltage conditions to prevent data corruption.
  • Watchdog timer: Monitors program execution and resets the microcontroller if a fault is detected.
  • Package: Available in various packages, including QFP (Quad Flat Package) and LQFP (Low Profile Quad Flat Package).

Benefits:

  • High performance: The F²MC-8FX CPU core provides fast and efficient code execution.
  • Low power consumption: Optimized for low power operation, extending battery life in portable devices.
  • Versatile peripherals: A wide range of integrated peripherals enables easy integration with various devices and sensors.
  • Cost-effective: Provides a cost-effective solution for embedded applications.
  • Easy to use: Supported by a comprehensive development environment, including a C compiler, debugger, and simulator.
  • Reliable operation: Built-in watchdog timer and low-voltage detection ensure reliable operation.

Additional Details:

The MB95F334KPMC-ES-SNE2 operates within a specified voltage range (e.g., 2.7V to 5.5V). The specific amount of flash memory and RAM varies based on the specific variant. The operating temperature range and other electrical characteristics are available in the product datasheet. It's commonly used in applications that require precise timing, data acquisition, and communication with external devices. Software development for this microcontroller can be done using Fujitsu's or third-party integrated development environments (IDEs) and programming tools.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9600 $50.9600
63+ $1.6083 $101.3229
97+ $1.5580 $151.1260
133+ $1.5077 $200.5241
172+ $1.4575 $250.6900
230+ $1.3067 $300.5410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess